Smart Network Camera

Manufacturer Part Number
DS-2CD6412FWD-L10
EAN/UPC
0816783019340,816783019340
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image sensor 1/3” Progressive Scan CMOS
Min. illumination -L10/L20: Color: 0.037 Lux @(F2.3,AGC ON); Black: 0.0037Lux @(F2.3,AGC ON)
-L30: Color: 0.028 Lux @(F2.0,AGC ON); Black: 0.0028Lux @(F2.0,AGC ON)
Shutter Speed 1/1 to 1/100,000 sec
Slow shutter Support
Lens - L10/L20: 3.7mm@ F2.3, angle of view: 57°
-L30: 4mm @ F2.0, angle of view: 73.1° (4mm), 120°m(2.0m), 92.5°(2.8mm), 46°(6mm)
Day & Night Electronic
Digital Noise Reduction 3D DNR
Wide Dynamic Range 120dB
Number of Lenses -C1: Camera body with single lens
-C2: Camera body with dual lens
Length of Lens Cable Optional 2m or 8m
Compression Standard
Video Compression H.264 / MPEG4 / MJPEG
H.264 Type Baseline Profile / Main Profile / High Profile
Video Bit Rate 32 Kbps – 16 Mbps
Audio Compression G.711/G.722.1/G.726/MP2L2
Audio Bit Rate 64Kbps(G.711) / 16Kbps(G.722.1) / 16Kbps(G.726) / 32-128Kbps(MP2L2)
Image
Max. Resolution 1280 × 960
Main Stream 50Hz: 25fps (1280 × 960), 25fps (1280 × 720)
60Hz: 30fps (1280 × 960), 30fps (1280 × 720)
Sub stream (4CIF, CIF, VGA)@25/30fps
Third Stream Only single channel camera supports third stream, which is independent with main stream, up to
50Hz: 25fps (1280 × 960); 60Hz: 30fps (1280 × 960)
Image Settings Rotate mode(first channel), saturation, brightness, contrast, sharpness and gray scale adjustable
BLC Support, zone optional
Defog Support
EIS Support (first channel)
Day/Night Switch Auto / Timing / Alarm trigger
ROI Support
Picture Overlay Support 128 × 128 size BMP with 24-bit depth image overlay, zone optional
Network
Network storage Support Micro SD/SDHC/SDXC slot, up to 64GB , Edge recording, NAS (NFS,SMB/CIFS)
Alarm Trigger
Model with single lens: Intrusion detection, audio exception detection, defocus detection
All models: motion detection, face detection, dynamic analysis, tampering alarm, network disconnect,
IP address conflicts, storage full, storage error
Protocols TCP/IP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP,
SMTP, SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour
Common features Reset, flickerless, multi-stream, heartbeat, rotate, password protection, video masking, watermark,
anonymous login, IP address filtering
Standard ONVIF, PSIA, CGI, ISAPI
Interface
Audio Interface 1 3.5mm audio input (Mic in / Line in) / output external interface
Communication Interface 1 RJ45 10M/100M Ethernet interface/ 1 RS232/ 1 RS-485
Alarm Input / Output 1 / 1
General
Operating conditions -30 °C – 60 °C (-22 °F – 140 °F) , Humidity 95% or less (non-condensing)
Power Supply 12 V DC ± 10% , PoE (802.3af)
Power Consumption Max. 6.5 W
Dimensions 78×105×32 mm (3.07” × 4.13” × 1.26”)
Shipping Weight 2m cable: <570g / 8m cable: <680g
Net Weight
Main body: 210g
Cylindrical lens: 113g(2m), 233g(8m)
L-shaped lens: 99g(2m), 220g(8m)
Tube lens: 129g(2m), 242g(8m)
Package+accessories: 224g