The CGN331 E is a Discreet Acoustics Modular gooseneck microphone set that includes the key components needed to provide high quality, reliable performance for a wide range of applications. It features the CK31 high-performance cardioid condenser microphone capsule that mounts to the GN30 E high-performance gooseneck module, which is also included in the set. The CK31 offers a wide cardioid polar pattern and is designed for inexperienced speakers and applications where more than one person uses the microphone in turn. The GN30 E gooseneck module works in fixed or mobile installations and comes with an integrated XLR phantom power adapter with 250Hz bass rolloff, LED ring. It connects to any standard mixer input with 9V – 52V power supply.
Note:
General Specifications
Audio frequency bandwidth: 50 - 20000 Hz
Equivalent noise level: 21 dB-A
Sensitivity: 20 mV/Pa
Signal to Noise: 73 dB-A
Polar Pattern: Cardioid
Dimensions
Length: 380 mm
Width: 8mm gooseneck, max 20 mm
Height: 380 mm
Diameter: 8mm gooseneck, max 20 mm
Net Weight: 160 g
Design
Body: Metal
Finish: matte dark grey
Audio Output
Type: Balanced XLR
Gender: Male
Contacts: 3-pin
Powering Interface
Voltage: 9 to 52 V
Current: 3 mA