Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Model #: 5354-00-00
Short Description: DOCSIS 3.0 N300 8x4 Cable Modem / Router with Wireless-N, GigE, and USB for NAS
Description :
The Zoom 5354 N300 8x4 Cable Modem/Router supports cable modem speeds up to 343 Mbps. The embedded N300 wireless router has the range, wireless speeds and networking support needed for multimedia, Internet video and high-performance networking in a home or office. A USB port support Network Attached Storage when a USB Flash Drive or hard drive is plugged in.
DOCSIS 3.0 with 8 X 4 supports bonding of up to eight channels on downloads and four channels on uploads when used with the latest cable systems. DOCSIS 2.0 and 1.1 support provides compatibility with older cable systems. Cable modem performance has been tested and approved by CableLabs, the industry's non-profit test and certification authority. The 5354 has also been tested and approved by Comcast XFINITY and other service providers.
Features of the Model 5354 include:
- DOCSIS 3.0/2.0/1.1 8x4 cable modem with CableLabs certification.
- Up to 8 Downstream channels and 4 Upstream channels (8X4), for speeds as high as 343 Mbps on downloads and 123 Mbps on uploads.
- Provides shared high-speed Internet over cable to:
- WiFi-compatible devices at speeds up to 300 Mbps.
- Devices with an Ethernet port, including computers and game stations.
- Easy setup and management with Universal Plug and Play (UPnP), WPS wireless security setup, and browser-based management.
- USB port lets you plug in a USB Flash drive or hard drive for Network Attached Storage (NAS). This lets you store and retrieve files from anywhere on your network; and also lets you stream video and audio to a TV, PC, tablet, smartphone, Xbox 360, Xbox One, PS3, or other device on your network.
- Built-in DLNA media server with UPnP
- An integrated four-port 10/100/1000 (Gigabit) Ethernet switch with Auto Negotiation and Auto MDIX.
- Supports IPv6 and IPv4 for powerful, flexible network addressing.
- Includes an advanced firewall and wireless security for protection against intruders.
- Approved by Comcast XFINITY and other service providers
- Two-year warranty and support from Zoom, a USA-based leader in communications since 1977.
Product Family: Cable Modems
Compatibility: Any device such as a PC, TV, tablet, game box, or Smartphone that supports Ethernet or WiFi.
Certifications & Approvals: US Safety, FCC part 15B and 15C, CableLabs
System Requirements :
- The cable modem must be connected to a cable modem service that uses any of the DOCSIS standards — 3.0, 2.0, or 1.1.
- If a device connects to the LAN port, the device must have an Ethernet port.
- Devices connected wirelessly must have wireless-N, wireless-G, or wireless-B capability.
- If a Flash drive or hard drive connects to the USB port, it must have a USB plug.
Package Contents :
- DOCSIS 3.0/2.0/1.0 Cable Modem / Router
- Stand
- Power cord
- Ethernet cable
- Quick Start Flyer
Package Dimensions: 9.5” W X 11” H X 2.75” D
Unit Weight: 2.2 LBS.
Units per Inner Carton: n/a
Inner Carton Dimensions: n/a
Inner Carton Weight: n/a
Units per Master Pack: 10
Master Pack Dimensions: 20” W X 14.6” H X 12.1” D
Master Pack Weight:23.05 LBS.
UPC Code: 726947111868
Country of Origin: China
Warranty: 2 years
HTS, ECCN:
HTS: 8517.62.0010
ECCN: 5A992C