Stealth Laser Pointer with Pouch

Laser pointer projects its red beam more than 200 meters with a beam diameter of approximately 8mm at 5 meters - perfect for drawing attention to presentation materials. Pointer includes a convenient pocket clip and nylon carrying pouch. It is powered by two AAA batteries (included).

Manufacturer Part Number
3891401100
EAN/UPC
0068488034450,068488034450
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FEATURES:

Stealth Laser Pointer with Pouch

  • Projects beam over 200 meters
  • Beam diameter: approximately 8mm at at 5 meters
  • Wavelength: 670nm (red)
  • Power output: 5mW max (Class 111a)
  • Compact design with pocket clip and nylon carrying pouch
COLOUR:
  • Black
BATTERIES:
  • 2 x “AAA” (included)