Powerbolt 4.2 Tablet Fast Charge

Charge two tablets from one auto power outlet and do it fast with the PowerBolt 4.2 Fast Charge. Car charger features PowerWhiz technology that recognizes the device you've plugged in and automatically delivers the fastest safe power level. Charger is designed to work with iPads, Samsung Galaxy Tabs, Kindle Fires, Nooks, and many other tablets and smartphones, using the USB charging cable that came with the device.

Manufacturer Part Number
39667
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • UPC: 085896396673
  • Best For: Smartphones, Tablets
  • Charges Tablets (2.1 AMP): 2
  • Connections: Car CLA
  • Input: 10-18V DC, Output: 5V DC 4.2 Amps