Coppertop Alkaline C Battery

These Alkaline C Batteries are designed for devices you use every day. Long-lasting and dependable after 10 years of storage. Contain "freshness dating" on each package and battery.

Manufacturer Part Number
MN1400BKD
EAN/UPC
0413330140160,413330140160
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Nominal Voltage: 1.5 V
Nominal Internal Impedance: 150 m-ohm @ 1kHz
Average Weight: 69 gm (2.43 oz.)
Volume: 26.9 cm3 (1.64 in3. )
Terminals: Flat
Operating Temperature: Range: -20°C to 54°C (-4°F to 130°F)