TL86103 DECT 6.0 Expandable Phone System

Corded/cordless answering system uses Bluetooth technology to let you make and receive calls from your cellular plan and landline while enjoying the comforts of a home phone system - with or without a landline. Built-in USB dock means you can make and receive cellular calls from your home system while charging two compatible mobile phones at the same time. Downloadable phonebook directory stores up to 6,000 cellular phonebook entries on the cordless handsets. Know when your Android mobile phone receives a text, e-mail, calendar reminder or social media update with mobile notifications. Virtual multiline operation connects up to two cellular lines and two landlines to provide the freedom to make and receive calls on all four lines at once. ECO mode manages power consumption so the system uses less energy and you get the best battery life. High-contrast black text on the cordless handset makes it easy to read incoming caller information or call history records.

Manufacturer Part Number
TL86103
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

2-line operation
Place and receive calls on two different phone lines.

Connect to Cell™
By connecting to your mobile phone with BLUETOOTH®-enabled technology, this system allows you to make and receive calls from your cellular plan and landline while enjoying the comforts of a home phone system, with or without a landline.

Mobile phone charging
A built-in USB dock means you can make and receive cellular calls from your home system while charging two compatible mobile phones at the same time.

Downloadable phonebook directory
Download up to 6,000 cellular phonebook entries onto the cordless handsets.

Mobile notifications
Know when your Android® mobile phone receives a text, e-mail, or social media update. Each handset beeps and displays which kind of message was received. You can also receive calendar reminders through the system.

Virtual multi-line operation
Connect up to two cellular lines and two landlines with this cordless system. Then, enjoy the freedom to make and receive calls on all four lines—all at once.

Connect to cell™ features

  • Contact Share - Hand-pick the mobile phone contacts you want to add to your system2
  • Caller ID Share - add contacts from your landline system to your mobile phone2
  • Swap between cellular and home line calls
  • Distinctive ringer tones for home and cellular lines
General features
  • Softphone compatible with Microsoft® Lync® and Skype™
  • Voice command
  • Manage landline, Microsoft® Lync® and Skype™ calls from your PC
  • HD audio with equalizer for customized audio
  • Simulated full-duplex handset and base speakerphone
  • Caller ID/call waiting—50 name and number caller ID history
  • Ringtone Share - Set your cordless phone to play your iPhone® (iOS4.1 or later) ringtone
  • Last 10 number redial
  • Expandable up to 12 handsets (uses TL86003 accessory handset)
  • Unsurpassed range
  • Caller ID Announce
  • High-contrast backlit LCD and lighted keypad
  • ECO mode power-conserving technology
  • Quiet mode
  • Line power mode
  • DECT 6.0 digital technology
  • Once a BLUETOOTH®-enabled device is paired to the base, the XXXXXXX will automatically connect when the device is in range
  • Push-to-Talk
  • AT&T softphone call manager
  • Headset compatible (2.5mm)
  • English/Spanish/French setup menu
  • Table- and wall-mountable
  • Mute
  • Hold
  • Any key answer
  • Large tilt backlit base display
  • Intercom between handsets and base unit
  • Conference between an outside line and up to 4 cordless handsets
  • 200 name and number phonebook directory
  • Compatible with AT&T cordless headset
  • Compatible with AT&T wireless speakerphone
  • Voicemail waiting indicator
  • Quick access key for voicemail box
System features
  • Digital answering system with mailbox for each line
  • 14 minutes of digital recording time
  • Call screening
  • Call intercept
  • Remote access
  • Message retrieval from handset
  • Message time stamp