Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Model # / Part # :
- HUH728080AL4200 / 0F23651
- HUH728060AL4200 / 0F23650
- HUH728080AL5200 / 0F23268
- HUH728060AL5200 / 0F23270
- HUH728080AL4201 / 0F23652
- HUH728060AL4201 / 0F23653
- HUH728080AL5201 / 0F23301
- HUH728060AL5201 / 0F23302
- HUH728080AL4204 / 0F23654
- HUH728060AL4204 / 0F23656
- HUH728080AL5204 / 0F23657
- HUH728060AL5204 / 0F23655
- HUH728080AL4205 / 0F23661
- HUH728060AL4205 / 0F23660
- HUH728080AL5205 / 0F23658
- HUH728060AL5205 / 0F23659
Interface : SAS 12Gb/s
Capacity (GB) : 8TB / 6TB
Sector size (variable, Bytes/sector) : 4Kn: 4096, 4112, 4160, 4224 / 512e: 512, 520, 528
Max Areal Density (Gbits/sq. in.) : 664 (8TB)
Form Factor : 3.5-inch HDD
Performance :
Data Buffer (MB) : 128
Rotational Speed (RPM) : 7200
Latency Average (ms) : 4.16
Interface transfer rate (MB/sec, max) : 600
Sustained transfer rate (MB/sec, typ.) : 205MB/s (8TB) / 195Mib/s (8TB)
Seek Time (read, ms, typical) : 8.5 (Read), 9.0 (Write)
Reliability :
Error Rate (non-recoverable, bits read) : 1 in 10^15
MTBF (M hours) : 2.5
Annualized Failure Rate (AFR) : 0.35%
Load/Unload Cycles : 600,000
Reliability - Warranty (yrs) : 5
Acoustics :
Idle (Bels) : 2.0 (Idle) / 3.6 (Operating)
Power :
Requirement : +5 VDC, +12 VDC
Low power idle (W, avg) : 5.7
Operating (W, typical) : 9.1
Power consump. efficiency index (W/GB) : 0.71W/TB / 0.00071W/GB (8TB)
Physical size :
Z-Height (mm) : 26.1
Dimensions (width x depth, mm) : 101.6 (+/-0.25) x 147
Weight (g, max) : 650
Environmental (operating) :
Ambient temperature : 5° to 60°C
Shock (half-sine wave) : 70
Vibration (5 to 500 Hz) : 0.67 (XYZ)
Environmental (non-operating) :
Ambient temperature : -40° to 70°C
Shock (half-sine wave) : 300
Vibration (5 to 500 Hz) : 1.04 (XYZ)