AC1750 Wireless Dual Band PCI Express Adapter

802.11ac - The Next Generation of Wi-Fi

TP-LINK’s Archer T8E comes with the next generation Wi-Fi standard – 802.11ac, 3 times faster than wireless N speeds. With 1300Mbps wireless speeds over the crystal clear 5GHz band or 450Mbps over the 2.4GHz band, the Archer T8E is the superior choice for seamless HD streaming, online gaming and other bandwidth-intensive tasks. 

AC1750 Wireless Speed

The 5GHz 1300Mbps is perfect for HD video streaming and lag-free online gaming, while using 2.4GHz 450Mbps Wi-Fi for normal use such as web surfing 

The Best of Both Bands

TP-LINK’s Archer T8E is an AC1750 Wireless Dual Band PCI Express Adapter giving users the ability to access crystal clear 5GHz connections or legacy 2.4GHz connections to upgrade their PC’s wireless capabilities to operate with new 5GHz band wireless networks, while ensuring that they can still access legacy 2.4GHz band wireless networks.  

WPA/WPA2 Encryptions – Advanced Security

WPA/WPA2 encryption standards ensure your wireless connection is safe from intruders

Manufacturer Part Number
ARCHER T8E
EAN/UPC
0845973080129,845973080129,6935364080129
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Interface:
PCI Express

Dimensions (W X D X H):
4.5×4.8×0.8 in. (115.2×120.8×21.5mm)

Antenna Type:
Omni Directional

WIRELESS FEATURES

Wireless Standards:

  • IEEE 802.11ac, IEEE 802.11a,
  • IEEE 802.11n, IEEE 802.11g, IEEE 802.11b
Frequency:
  • 5GHz
  • 2.4GHz
Signal Rate:

5GHz:
  • 11ac: Up to 1300Mbps(dynamic)
  • 11a: Up to 54Mbps(dynamic)
2.4GHz:
  • 11n: Up to 450Mbps(dynamic)
  • 11g: Up to 54Mbps(dynamic)
  • 11b: Up to 11Mbps(dynamic)

Reception Sensitivity:

5GHz:
  • 11a 6Mbps: -85dBm
  • 11a 54Mbps: -68dBm
  • 11ac HT20: -59dBm
  • 11ac HT40: -54dBm
  • 11ac HT80: -51dBm

2.4GHz:
  • 11b 11Mbps: -80dBm
  • 11g 54Mbps: -68dBm
  • 11n HT20: -64dBm
  • 11n HT40: -61dBm

Transmit Power: <20dBm (EIRP)

Wireless Modes: Ad-Hoc / Infrastructure mode

Wireless Security:
Support 64/128 bit WEP, WPA-PSK/WPA2-PSK, 802.1x

Modulation Technology:
DBPSK, DQPSK, CCK, OFDM, 16-QAM, 64-QAM,

OTHERS

Certification:
CE, FCC, RoHS

Package Contents:

  • Wireless Adapter Archer T8E
  • Resource CD
  • Quick Installation Guide

System Requirements: Windows 8.1 (32/64bits), Windows 8 (32/64bits), Windows 7 (32/64bits), Windows XP(32/64bits)

Environment:

  • Operating Temperature: 0℃~40℃ (32℉~104℉)
  • Storage Temperature: -40℃~70℃ (-40℉~158℉)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing