Streamlined colorful brilliance on an edge-to-edge, bezel-less screen
The HP Pavilion 22xw IPS LED backlit monitor is dynamically modern, efficiently thin, and Technicolor-certified.
Amazing from all angles, for everyone
Share consistent high-color fidelity with In-Plane Switching (IPS) technology across a 22-inch diagonal screen. A stunning vantage point for everyone, from almost any angle.
Note:
Native resolution
1920 x 1080
Contrast ratio
1000:1 static; 10000000:1 dynamic
Brightness
250 cd/m²
Pixel pitch
0.248 mm
Response time
7 ms gray to gray
Signal input connectors
1 VGA; 2 HDMI (with HDCP support)
Display Tilt & Swivel Range
Tilt: -2 to +25°
Dimensions
19.63 x 5.94 x 15.13 in (with stand); 19.63 x 1.99 x 11.94 in (without stand)
Weight
7.8 lb (with stand); 6.22 lb (without stand)
Warranty
Limited 1 year warranty. Certain restrictions and exclusions apply.
What's in the box
AC power cord; Power adapter; VGA cable; CD (includes U.G.; warranty; drivers); Quick Setup Poster; VESA Mount Adapter Kit (country specific )