A powerful and expandable hardware platform. Its high-speed processor and graphics can support demanding applications or many applications running simultaneously. The high-end models support excellent connectivity thanks to a range of interfaces, including a PCle slot. Optionally, you can add an integrated smartcard reader and a connectivity foot with an additional parallel port and wireless network connectivity or an anti-theft USB port.
Note:
Hardware: UD5
CPU: Intel Celeron J1800
2,41 - 2,58 GHz
(Dual-Core)
Power consumption Idle | Sleep: 8W | 1W
Flash: 2 GB (LX)
4 GB (W7)
8 GB (W7+)1
RAM (* DDR3): 2 GB (LX)*
2 GB (W7)*
2 GB (W7+)*
Video memory: 64 – 512 MB
Max resolution: 1x Display Port 1.1a
2560 x 1600;
1x DVI-I 1920 x 1200
Warranty: 5 years
Software Maintenance (after EOL): 3 years
Universal Desktop (UD): UD5 LX
Universal Desktop (UD): UD5 W7 /UD5 W7+