Maximum performance for maximum requirements! Our most powerful hardware series sets a new standard in thin client computing. Because of its fast quad-core processor and flexible expansion capability, the UD6 is the device of choice for the most demanding use scenarios. Video playback in Full HD, computer-aided design (CAD) or 3D applications – none pose the slightest problem for the new high-end model. Outfitted with multiple interfaces, including USB 3.0 and PCIe slot, the UD6 series offers you everything on your wish list.
Note:
Hardware: UD6
CPU: Intel Celeron J1900 1,99 - 2,42 GHz (Quad-Core)
Power consumption: 8W | 1W
Idle | Sleep:
Flash: 2 GB (LX)
4 GB (W7)
8 GB (W7+)1
RAM (* DDR3): 2 GB (LX)*
2 GB (W7)*
2 GB (W7+)*
Video memory: 64 – 512 MB
Max resolution: 1x Display Port 1.1a
2560 x 1600;
1x DVI-I 1920 x 1200
Warranty: 5 years
Software Maintenance (after EOL): 3 years
Universal Desktop (UD): UD6 LX
Universal Desktop (UD): UD6 W7 /UD6 W7+