USB 3.0 Type A to Micro B Cable - 6.5ft (2m)

USB 3.0 Type A to Micro B Cable

IOGEAR's USB 3.0 Type A to Micro B cable is the perfect solution for your USB 3.0 devices' charging and data transfer needs. It allows data transfer rate of up to 5Gbps, provides high quality performance, and supports high speed applications. The USB 3.0 Type A to Micro B cable connects your USB 3.0 device up to 6.5ft away, without the need to install drivers or connect to an external power supply. Backwards compatible with USB 2.0 and USB 1.1 devices, this cable is the perfect solution for charge and sync hubs, card readers, smartphones, USB 3.0 hard drives, printers, and other Micro USB peripherals.

IOGEAR's USB 3.0 Type A to Micro B cables are designed to connect from a USB port on your Hub, PC or Mac to your USB device. Foil and braid shielding reduces EMI/RFI interference and our twisted-pair construction helps reduce crosstalk to ensure high-speed, error-free data transfer. This cable features the latest design and technology and is backed by IOGEAR's Limited Lifetime Warranty.

Charge & Sync for Samsung Galaxy Note 4 and Galaxy S5

The USB 3.0 Type A to Micro B Cable - 6.5ft (2m) serves as an upgrade or replacement of the factory supplied cable included with new Samsung devices such as Galaxy Note 4 and Galaxy S5. It's also an extended version of the cable supplied IOGEAR 6-Port Super-Speed USB 3.0 Hub and the SuperSpeed USB 3.0 Multi-Card Reader/Writer.

Manufacturer Part Number
G2LU3AMB6
EAN/UPC
0881317512444,881317512444
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPC: 881317512444
Function G2LU3AMB6
Cable Length: 6.5ft (2m)
Cable Type: Copper conductor, Blue PVC jacket, 28 AWG, OD: 5.5mm
Connectors
Cable: Nickel-plated
Operating Temperature: 20 - 50 degrees (Celsius)
Storage Temperature: 0 - 70 degrees (Celsius)
Operating System Support: Windows Vista® , Windows® 7, Windows® 8, Windows® 8.1, Mac OS X+
USB Specification: USB 3.0 compliant
Transfer Rate: Up to 5Gbps
Humidity: 20 - 80% RH, (Non-condensing)
Cable Connections
Input: USB 3.0 Type A
Output: USB 3.0 Type Micro B
Dimensions G2LU3AMB6
POP Information

10'' Peg Hook: 14
6'' Peg Hook: 8
Unit Dimensions
Height: 0.63" (1.59cm)
Depth: 0.25" (0.63cm)
Length: 6.63ft (201.93cm)
Unit Package Dimensions
Width: 6.69" (16.99cm)
Height: 9.38" (23.83cm)
Depth: 0.75" (19.05cm)
Master Carton
Width: 19.38" (49.23cm)
Height: 7.75" (19.69cm)
Depth: 11.75" (29.84cm)
Master Carton Qty.: 48
Weight
Master Carton Wt.: 11.85lb (5.39kg)
Unit Pack Wt.: 0.22lb (0.099kg)
Unit Wt.: 0.19lb (0.086kg)