STN-L4655E — Foot Stand

Put your business on display with this convenient foot stand for select Samsung Display models. Samsung Digital Signage Accessories provide versatile deployment, installation and audience engagement opportunities for your business.

  • Convenient Y-Type Foot Stand
  • Sturdy Installation
  • Compatible with Select Samsung 46-55" DB, DM, DH, ED, ME, MD, UD, UE, and PE Series Models
  • VESA 400 Mounting Pattern

Manufacturer Part Number
STN-L4655E/EN
EAN/UPC
8806085940383
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions

  • Product Dimension

    6.20" x 25.76" x 12.04"

  • Package Dimension

    23.51" x 11.11" x 5.12"