Barco's versatile F35 series comprises various models with resolutions up to 2,560 x 1,600, a wide range of high-quality projection lenses, brightness levels up to 7,500 lumens, and both active and passive 3D stereo options. The F35 is the premier choice for operation in a wide variety of applications that require high uptime and reliability, such as scientific and seismic visualization, medical imaging, high resolution display of financial data, video conferencing, collaboration suites, simulation and visitor attractions across different industries such as oil and gas, automotive, healthcare, defense and aerospace, and media and entertainment.
Available in four models
Infrared (IR) for night vision stimulation
Specifically for training and simulation, the F35 series projector is also available for night vision stimulation through IR (Infrared). Featuring special high contrast lenses, the F35 is a great solution when high brightness is required for daytime scenarios and great black levels and high contrast IR for night training.
Note:
Technology: single chip DLP® projector LVDS DMD™ with DarkChip3™
Concept: single chip, powered lens shift system
3D capability: INFITEC EX® 3D and Active Stereo
3D glasses compatibility: IR, RF models, DLPLink™
Color wheel: High Brightness / VizSim Bright / VizSim
Resolution: WQXGA (2,560 x 1,600), Panorama (2,560 x 1,080), WUXGA (1,920 x 1,200), 1080p (1,920 x 1,080)
Brightness: Up to 7,500 lumens (typical brightness, this can vary depending on the used color wheel and lens)
Contrast: Up to 8,000 : 1 (Contrast varies based on settings, color wheels, and lens)
Aspect Ratio: 16:10 (WQXGA), 21 : 9 (2.37 : 1) (panorama), 16:10 (WUXGA), 16:9 (1080p)
Display colors: 30-bit RGB
Latency: ~19 ms
Computer graphics formats: Up to 2,560 x 1,600 pixels input on all models. Output resolution depends on native resolution. AS3D compatible with WUXGA and 1080p models only.
Horizontal scan frequencies: 10 - 150kHz
Vertical scan frequencies: 48 - 190 Hz (resolution dependant)
Video formats: HDTV (1080p, 1080i, 720p), EDTV (576p, 480p), SDTV (576i, 480i), NTSC, PAL, SECAM, progressive scan
Lens operation: Motorized zoom, Focus, Shift, Iris and Mechanical shutter
Image width: 0.5 - 10 m
Light source: 2 x 300W UHP VIDI
Lamp lifetime: Up to 2,000 hours (Full power) / Up to 2,500 hours (Eco mode)
Computer inputs: 2 x DVI-I, 2 x HDMI 1.3a, 2 x VGA
Video Input: 1 x Component, 1 x S-video
Control possibilities: 1 x RJ-45 TCP/IP, 1 x 9-pin D-SUB RS232, 2 x 12V programmable trigger (3.5mm mini jack), 1 x Wired Remote 3.5mm mini jack, 2 x USB
Dimensions: 510 x 223 x 376 mm (WxHxD)
Weight: 12.7 kg
Shipping Dimensions: 780 x 370 x 520 mm (WxHxD)
Shipping Weight from Factory: 20 kg
Power requirements: 8.4A ~100-240V 50-60Hz, typical consumption: Max 815W@100V
Conformances: CCC, cCSAus, FCC Class A, cUL, UL and CE
Operating temperature: 10 - 40 °C
Storage temperature: -20 - 60 °C
Operating humidity: 20 - 80% RH
Storage humidity: 10 - 90% RH
Color: Black metallic
Warranty: 3 years, 500 hours or 90 days on lamp (whichever comes first). Up to 5 years total warranty available: Conditions apply.
24-7 documentation: This projector is designed and warranted for heavy duty 24/7 operation. Specific measures and design considerations have been made in order for it to comply with stringent requirements in challenging applications.
MTBF: 34,662 hours
BTU per hour: less than 3,109