Compact 120 Hz, Single-chip DLP Projector

The Barco F50 is the world’s first lamp-based single-chip DLP® projector that combines native WQXGA (2,560 x 1,600) and Panorama (2,560 x 1,080) resolution with active 3D stereo and high frame rates. Designed for 24/7 operation, the F50’s total cost of ownership is reduced to a minimum thanks to its reliable DLP® technology, filter-free design, and low maintenance needs. The compact F50 projector is suited for a wide variety of demanding applications in virtual reality, simulation and training, visitor attractions, collaboration suites and scientific visualization. 
Unmatched image quality

With its cutting-edge optics that deliver razor-sharp images, the F50 displays flawless images with vivid colors, and rich in contrast. Producing low noise levels, it also features RealColor™ color management, Smear Reduction Processing™ and high frame rates. The F50 boasts four different digital input sources and a wide range of expansion modules and high-quality projection lenses. 

Key benefits
  • Choose from WQXGA, Panorama, WUXGA or Full HD resolution
  • Small, compact and ruggedized 
  • Ultimate reliability and low TCO 
  • Low operational noise level
  • Active 3D stereo
  • Smear Reduction Processing™/ 120Hz Refresh Rates / High Frame Rates

Manufacturer Part Number
R9023188
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs

Projector type: Single chip DLP digital projector
Technology: LVDS DMD™ with DarkChip3™
Resolution: 2,560 x 1,600 (WQXGA) / 2,560 x 1,080 (Panorama)/ 1,920 x 1,200 (WUXGA)/ 1,920 x 1,080 (Full HD)
Brightness: 5,000 ANSI lumens (High Brightness WQXGA)/2,500 ANSI lumens (VizSim Bright WQXGA)/1,800 ANSI lumens (VizSim WQXGA)
3,800 ANSI lumens (High Brightness Panorama)/1,900 ANSI lumens (VizSim Bright Panorama)/1,500 ANSI lumens (VizSim Panorama) 
5,500 ANSI lumens (High Brightness WUXGA)/2,700 ANSI lumens (VizSim Bright WUXGA)/2,000 ANSI lumens (VizSim WUXGA)
5,500 ANSI lumens (High Brightness Full HD)/2,700 ANSI lumens (VizSim Bright Full HD)/2,000 ANSI lumens (VizSim Full HD)
Contrast ratio: up to 5,300:1
Brightness uniformity: >80%
Aspect Ratio: 16:10
Lens type: All pure glass lenses

Lenses:

Ultra Wide Fixed EN53 (0.79@1.65m), Wide Fixed EN52 (0.99), Super Wide Zoom EN55 (0.86 - 1.16), Wide Zoom EN56 (1.14 - 1.74), Zoom EN51 (1.71-2.37), Ultra short throw EN57 (0.28 - 0.3)

Optical lens shift: Vertical: +121%; Horizontal: +/-82% (lens dependant)
Color correction: RealColor™
Lamps: 1 x 350W UHP (dimmable)
Lamp lifetime: Up to 2,000 hours (Full power), Up to 2,500 hours (Eco mode)
Lamp house, quick replace: Yes
Lamp warranty: 500 hours or 90 days
Sealed DLP™ core: Yes
Orientation: Table - ceiling (360 degrees through lamp axis)
3D: Up to 2,560 x 1,600 @ 120Hz
Inputs: 2x DisplayPort 1.2 (HBR2), 1 x DVI-Dual Link, 1 x HDMI 1.4a, 1 x VGA, 2x 3G-SDI, 1x HDBaseT
Input Resolutions: 2,560 x 1,600 - 640 x 480 pixel resolution, RGBHV, RGBS, RGsB, custom formats available, HDTV (1080p, 1080i, 720p), NTSC, PAL, SECAM
Max. pixel clock: Up to 600 Mhz (2,560 x 1,600@120 Hz max) DP 1.2
Up to 330 Mhz Dual link DVI
Software tools: SimCAD, Projector Toolset
Control: IR, RS232, Ethernet, USBA, 2x BNC sync, 1x MiniDIN
Network connection: 10/100/1000 base-T, RJ-45 connection, RS-232
Power requirements: 100-240V 50-60Hz
Power consumption: less than 530W
Operational ambient temperature: 10 - 40 °C /50 - 104 °F, 0-3,000m (Storage temperature: -20 - 60 °C/-4 - 140 °F)
Operating humidity: 20 - 80% RH (Storage Conditions: 10 - 90% RH)
Dissipation BTU: max 1,807 BTU/h
Dimensions (WxLxH): 342 x 306 x 143 mm / 13.46 x 12.05 x 5.63 in
Weight: 7.5 kg / 16.5 lbs
Standard accessories: Power cord, wireless remote control
Certifications: Compliant with FCC, part 15 Class A and CCC, cCSAus, cUL, UL and CE