Pan & Tilt Wi-Fi Baby Camera

Overview

The Pan & Tilt Wi-Fi Baby Camera (DCS-850L) is specially designed to make it easy for you to care for your baby. Its versatile all-day monitoring turns on night vision automatically when it gets dark, giving you a clear picture day or night so you can keep an eye on things anytime. Receive notifications when sound, motion or a temperature change is detected. Not only can you see and hear your infant but you can also comfort them with one of five built-in lullabies or even the sound of your voice through two-way audio.

Pan & Tilt for Corner to Corner Coverage

Unlike most baby monitors, the Pan & Tilt Wi-Fi Baby Camera can pivot up, down, left and right at your command, giving you the ability to watch over a large room effortlessly. Whisper quiet motors let you move the camera’s view without waking your sleeping child.

Perfectly Portable for Instant Monitoring Anywhere

In addition to normal home usage, you can also take the Pan & Tilt Wi-Fi Baby Camera with you when traveling with your child, even when there is no available Internet connection. Just connect your mobile device to the DCS-850L’s wireless network for instant local monitoring, making it perfect for family vacations or just visiting friends. You can even connect it to an external USB battery for total portability!

mydlink Baby App

Getting started is a snap; the free mydlink Baby app for iPhone, iPad and Android mobile devices not only guides you step-by-step through the setup process, but also gives you an easy to use interface for all the advanced features of the Pan & Tilt Wi-Fi Baby Camera. Check on your baby at a glance, pinch to zoom with ease and even take snapshots or video clips and save them directly to your mobile device!

Manufacturer Part Number
DCS-850L
EAN/UPC
0790069411786,790069411786,0790069412653,790069412653
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Camera Hardware Profile

  • 1/4" progressive CMOS sensor
  • 16 ft night vision with infrared LEDs
  • Minimum illumination: 0 lux with IR LEDs on
  • Built-in microphone and speaker
  • 4x digital zoom
  • Focal length: 2.44 mm
  • Aperture: F2.4
  • Angle of view:
    • (H) 57°
    • (V) 42°
    • (D) 68°
  • Pan range: -170° to 170°
  • Tilt range: -25° to 95°

External Device Interfaces

  • 802.11n wireless
  • Reset button
  • Direct connect button
  • Power port (Micro-USB)
  • Power LED
  • Cloud LED

Image Features

  • Configurable image size
  • Time stamp and temperature overlays

Video Compression

  • H.264 format video compression
  • JPEG for still images

Video Resolution

  • 640 x 480 up to 30 fps
  • 320 x 240 up to 15 fps

Audio Support

  • PCM
  • 5 built-in lullabies

Baby Monitoring Features

  • Sound detection with adjustable sensitivity
  • Motion detection with adjustable sensitivity
  • Temperature detection with configurable alert range
  • Sends notifications when sound/motion/temperature change is detected
  • 2-way audio lets you listen and respond to your child

Mobile App

  • Free mydlink Baby Camera Monitor app available on the Apple App Store and Google Play
  • Compatible with iPhone and iPad using iOS 5.1.1 or higher
  • Compatible with Android smartphones and tablets using Android 4.01 or higher 
Network

Network Protocols

  • IPv4
  • ARP
  • TCP/IP
  • UDP
  • ICMP
  • DHCP client
  • NTP Client (D-Link)
  • DNS Client
  • DDNS Client (D-Link)
  • HTTP
  • HTTPS (for configuration)
  • UPnP port forwarding

Security

  • Administrator protection
  • Password authentication
  • HTTP authentication
Physical

Dimensions

  • 4.9 x 3.88 x 5.1 inches

Weight

  • Device: 14 oz

Power Input

  • 5 V DC / 1.5A, 50/60 Hz through power adapter
  • Can be powered by an external USB battery with at least 2 A output

Temperature

  • Operating: 0 to 40 °C (32 to 104 °F)
  • Storage: -20 to 70 °C (-4 to 158 °F)

Humidity

  • Operating: 20% to 80% non-condensing
  • Storage: 5% to 95% non-condensing

Certifications

  • CE
  • CE LVD
  • FCC Class B
  • C-Tick
  • IC