Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Model # / Part # :
- HTE725050A7E630 / 0J43105
- HTE725032A7E630 / 0J43103
Interface : SATA 6Gb/s
Capacity (GB) : 500 / 320
Sector size (variable, Bytes/sector) : 512e
Recording zones : 30
Max Areal Density (Gbits/sq. in.) : 630
Performance :
Data Buffer (MB) : 32
Rotational Speed (RPM) : 7200
Latency Average (ms) : 4.2
Media transfer rate (Mbits/sec, max) : 1369
Interface transfer rate (MB/sec, max) : 600
Seek Time (read, ms, typical) : 13
Seek time: Track to track (typical) ms (read) : 1
Seek time: Full Stroke (typical) ms (read) : 25
Reliability :
Power on hours (POH) per month : 730
MTBF (M hours) :
Load/Unload Cycles : 600,000
Acoustics :
Idle (Bels) : 2.3
Operational (Bels, typical) : 2.4
Power :
Requirement : +5VDC(+-5%)
Startup (W, peak, max) : 5.5
Read/Write (W, avg) : 1.8
Low power idle (W, avg) : N/A
Standby (W, avg) : 0.2
Seek (W, avg) : 2.1
Active Idle (W, avg) : N/A
Performance Idle (W, avg) : 1.7
Sleep (W) : 0.1
Physical size :
Z-Height (mm) : 7
Dimensions (width x depth, mm) : 70x100
Weight (g, max) : 95
Environmental (operating) :
Ambient temperature : 0º to 60ºC
Shock (half-sine wave) : 400G/2ms, 225G/1ms
Environmental (non-operating) :
Ambient temperature : -40º to 65ºC
Shock (half-sine wave) : 1000G/1ms