P420m HHHL PCIe NAND SSD

Micron's P420m SSD is targeted at applications that require high performance and en-
terprise-class storage reliability. The P420m delivers extremely high IOPS performance
due to its ability to support up to 256 outstanding commands while ensuring full end-
to-end data protection.

The P420m comes in a half-height, half-length (HHHL) form factor and uses a second- generation (Gen2) PCIe x8 lane interface on the host side and 32 ONFI 2.1-compliant channels on the Flash side.

Manufacturer Part Number
MTFDGAR1T4MAX-1AG13A
EAN/UPC
0649528767080,649528767080
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name: P420m
Voltage: 12V
Sequential READ: 3 GB/s
Capacity: 1.4TB
Op Temp: 0C to +85C
Special Options: Bootable
Part Status: Production
Interface: PCIe
Package: HHHL PCIe
READ: 750K IOPs