Standard Series DisplayPort Male To Male Cable 25ft

Ensure ultimate high definition performance from Comprehensive DisplayPort cables. DisplayPort is an exciting next generation display interface designed to transmit ultra high definition digital signals between computers, displays, flat panels, projectors and other high definition content applications. DisplayPort supports a up to 10.8 Gbit/s data rate and WQXGA (2560×1600) resolution. Comprehensive Standard Series DisplayPort cables feature premium cable construction with for sharp, high definition picture and sound. Dense braided shielding eliminates EM interference to ensure the best digital performance. Comprehensive DisplayPort cables feature a small latching connector, two-way display connectivity, 24 Bit color depth and up to 8 channel audio support. Comprehensive DisplayPort cables come with a Lifetime Warranty

Manufacturer Part Number
DISP-DISP-25ST
EAN/UPC
0808447066821,808447066821
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance Grade: Good
Connector Type 1: DisplayPort Latching Male
Connector Type 2: DisplayPort Latching Male
Bandwidth or Speed: Supports 10.8 Gbps
Gauge: 28AWG
Center Conductor: Tinned Copper
Connector Finish: Nickel
Shielding: 85% Braid
Refresh Rate: 120Hz
UL Rated: Yes
UL Rating: VW-1
Ferrite Cores: No
RoHS Compliant: Yes
Jacket Type: Xtra-Flex PVC
Temperature Rating: 80 deg C
Voltage: 30V
Warranty: Lifetime
Weight Lbs: 0.5