Canvio Connect II Portable Hard Drive

Toshiba Canvio® Connect II makes it easy to backup and share your digital content wherever you are.

  • Simply connect the Canvio® Connect II to your computer to:
  • Store and Backup your content
  • Access your files anywhere
  • Share your content and files
Store & Backup
The Canvio® Connect II lets you store your files in a centralized place next to your computer, giving you easy access to your files whenever you need them—whether you are at home or away from home. Get peace of mind knowing your data is protected. The included NTI Backup Now EZ2 software scans your system and offers customizable backup options for your computer. Choose between backing up your files and folders to the cloud3, backing up your files and folders to your Canvio® Connect II portable hard drive, backing up everything saved on your computer, or choose all three for the most comprehensive coverage. Click the restore button and you can recover a file, folder, or your entire system. You can even schedule your backup to run automatically at any time and day – ensuring your files are always protected.

Secure your backup files with password-protected data encryption, (up to 256-bit), to help keep your backup safe and prevent unauthorized access.

Access & Share
Stay connected with your friends and family. Get the full Canvio® Connect II experience with the Pogoplug® PC5. Leave your Canvio® Connect II at home, connected to your PC and still have complete access to all your files, photos, music and movies on any computer, smartphone or tablet—anywhere, anytime5. You can even share massive files and folders instantly from your PC and Canvio® Connect II with Pogoplug®. As an extra bonus, Canvio® Connect II includes 10GB of free cloud storage5 for storing “always-available” copies of important files.

Go Mobile
The Canvio® Connect II is pocket-sized and easy to carry—yet able to store even the largest digital libraries with up to 3TB storage capacity. It also includes an internal shock sensor and ramp loading technology to help keep your drive safe on the go. Forget your files? No problem—the Canvio® Connect II comes with file and folder remote access feature so you can access your files anywhere anytime via the internet. You can even back up content from your mobile devices to the Canvio® Connect II or to the cloud.

PC and Mac® Compatible
Toshiba Canvio® Connect II Portable Drives are preformatted NTFS for Windows® 8.1, 8, 7. Plus, the drive comes with a NTFS driver for Mac® allowing you to store and access files from the PC and Mac® without reformatting.

Manufacturer Part Number
HDTC805XW3A1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Capacities1: 500GB, 1TB, 2TB, 3TB
  • Interface: USB 3.0
  • Transfer Rate: Up to 5 Gb/s
  • Speed: 5,400 RPM
  • Average Seek Time: 12ms
  • Cache Buffer: 8MB
  • Size:
  • HDTC8xxXx3C1:
    • 109.0 × 78.0 × 19.5(mm)
    • 4.29 x 3.07 x 0.77 (inch)
  • HDTC8xxXx3A1:
    • 109.0 × 78.0 × 14.0(mm)
    • 4.29 x 3.07 x 0.55 (inch)
  • Color: Black, White, Satin Gold, Red and Blue
  • Weight:
    • HDTC8xxXx3C1: 230g (8.11oz)
    • HDTC8xxXx3A1: 165g (5.82oz)
Contents
  • Toshiba Canvio Connect II Portable Hard Drive
  • Preloaded Software
  • USB 3.0 Cable (works with USB 2.0)
  • Quick Start Guide
  • 2 Year Limited Warranty

System Requirements6

  • Formatted NTFS for Microsoft® Windows® 8.1, 8, 7
  • Mac OS® X v10.9/ v10.8 / v10.7 / v10.6.6~v10.6.8 with included NTFS driver for Mac®
  • Available USB 2.0 or USB 3.0 Port

1. One Gigabyte (1GB) means 109 = 1,000,000,000 bytes and One Terabyte (1TB) means 1012 = 1,000,000,000,000 bytes using powers of 10. A computer operating system, however, reports storage capacity using powers of 2 for the definition of 1GB= 230 = 1,073,741,824 bytes and 1TB = 240 = 1,099,511,627,776 bytes, and therefore shows less storage capacity. Available storage capacity (including examples of various media files) will vary based on file size, formatting, settings, software and operating system and other factors.

2. The preloaded NTI Backup Now EZ software is compatible with Windows® OS only.

3. Free 30-day trial of cloud backup included.

4. Reformatting to HFS+ required for use with Time Machine® software.

5. Includes free downloadable copy of Pogoplug® PC with 10GB of free cloud storage. Internet connection required for remote access

6. Compatibility may vary depending on user's hardware configuration and operating system.