Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Capacities1: 500GB, 1TB, 2TB, 3TB
- Interface: USB 3.0
- Transfer Rate: Up to 5 Gb/s
- Speed: 5,400 RPM
- Average Seek Time: 12ms
- Cache Buffer: 8MB
- Size:
- HDTC8xxXx3C1:
- 109.0 × 78.0 × 19.5(mm)
- 4.29 x 3.07 x 0.77 (inch)
- HDTC8xxXx3A1:
- 109.0 × 78.0 × 14.0(mm)
- 4.29 x 3.07 x 0.55 (inch)
- Color: Black, White, Satin Gold, Red and Blue
- Weight:
- HDTC8xxXx3C1: 230g (8.11oz)
- HDTC8xxXx3A1: 165g (5.82oz)
Contents - Toshiba Canvio Connect II Portable Hard Drive
- Preloaded Software
- USB 3.0 Cable (works with USB 2.0)
- Quick Start Guide
- 2 Year Limited Warranty
System Requirements6
- Formatted NTFS for Microsoft® Windows® 8.1, 8, 7
- Mac OS® X v10.9/ v10.8 / v10.7 / v10.6.6~v10.6.8 with included NTFS driver for Mac®
- Available USB 2.0 or USB 3.0 Port
1. One Gigabyte (1GB) means 109 = 1,000,000,000 bytes and One Terabyte (1TB) means 1012 = 1,000,000,000,000 bytes using powers of 10. A computer operating system, however, reports storage capacity using powers of 2 for the definition of 1GB= 230 = 1,073,741,824 bytes and 1TB = 240 = 1,099,511,627,776 bytes, and therefore shows less storage capacity. Available storage capacity (including examples of various media files) will vary based on file size, formatting, settings, software and operating system and other factors.
2. The preloaded NTI Backup Now EZ software is compatible with Windows® OS only.
3. Free 30-day trial of cloud backup included.
4. Reformatting to HFS+ required for use with Time Machine® software.
5. Includes free downloadable copy of Pogoplug® PC with 10GB of free cloud storage. Internet connection required for remote access
6. Compatibility may vary depending on user's hardware configuration and operating system.