QuantaPlex T41S-2U (4-Node)
2U 4-Node Server Featuring Highest Compute Density
QuantaPlex T41S-2U is an ultra-dense design equipped with four independent nodes. It creates the flexibility to set up different workloads independently in one 2U shared infrastructure, providing optimal data center performance per dollar.
Latest Generation Platform with DDR4 Technology
QuantaPlex T41S-2U operates with the latest Intel® E5-2600 v3 product family and the newest DDR4 memory technology. It provides maximum 18-core count CPU with enhanced QPI bandwidth to 9.6GT/s, a 20 percent improvement from the previous generation. With up to 1024 GB memory capacity, the system performance has a Linpack score up to 80 percent increase and is optimized to run the most demanding of applications.
Space and Energy Efficiency
QuantaPlex T41S-2U provides a 2U four-node system with sufficient IO expansion for storage and networking increases. With shared infrastructure, like cooling and power supply, the total cost of ownership (TCO) is lower than four regular 1U servers. The QuantaPlex T41S-2U is a great solution for increasing the number of servers per square foot in a limited space.
Various OCP Network Options
QCT uses the modularized design concept to optimize system interoperability, flexibility and serviceability. QCT’s flexible network mezzanine cards are designed to fit into every QCT server/storage system to reduce the complexity and uncertainty of the system availability options.
Dual Rotor Fan Design
QCT dual rotor fans maintain non-impact performance. Compared to a single fan design, a dual rotor fan keeps the system’s internal air flowing in the right direction if one rotor fails, enhancing product stability and durability.
High Serviceability
The QuantaPlex T41S-2U consistently delivers high serviceability to reduce service time and costs. Its module design concept for the fan cage and the PDB cage reduces cable routing.
Note:
Form Factor:
2U Rack Mount, 4 nodes
Dimensions:
W x H x D (inch)
17.48 x 3.44 x 31.1
W x H x D (mm)
444 x 87.5 x 790
Storage:
Option 1: (24) 2.5" hot-plug
Option 2: (12) 3.5" hot-plug
Expansion Slot:
(1) PCIe Gen3 x16 Low profile MD-2
(1) PCIe Gen3 x8 mezzanine slot
(1) PCIe Gen3 x8 OCP LAN mezzanine slot
Front I/O:
(1) USB 2.0
Power Supply:
Option 1: (2) high efficiency hot-plug 1600W PSU, 80 Plus Platinum (200V-240V)*
Option 2: (2) high efficiency hot-plug 1200W PSU, 80 Plus Platinum (100V-240V)*
Fan:
(4) hot-plug system fans*
System Management:
IPMI v2.0 Compliant, on board "KVM over IP" support
Quanta Datacenter Manager 2.0/QDCM 2.0 (Optional)
Operating Environment:
Operating temperature: 5°C to 35°C (41°F to 95°F)
Non-operating temperature: -40°C to 65°C (-40°F to 149°F)
Operating relative humidity: 20% to 85%RH.
Non-operating relative humidity: 40% to 90%RH
Note:
* Restriction applies. Please contact Quanta Sales representive regarding 145W support
* Restriction applies. Please contact Quanta Sales representive regarding Intel® X540 dual-port 10GbE BASE-T support
* Cable management arm (CMA) is required for fans hot-pluggable feature
* Maximum Output Power = 1023W at 100V-120V~ Input
* Maximum Output Power = 1200W at 200V-240V~ Input
Weight (Max. Configuration):
41.42 (kg)
91.31 (lbs)
Processor:
Processor Type
Intel® Xeon® processor E5-2600 v3 product family
Max. TDP Support
135W or 145W*
Number of Processors
2
Internal Interconnect
6.4 / 8.0 / 9.6 GT/s
L3 Cache
Up to 45MB
Chipset:
Intel® C610
Memory:
Total Slots
16
Capacity
Up to 512GB RDIMM
Up to 1024GB LRDIMM
Memory Type
2133 MHz DDR4 RDIMM/ LRDIMM
Memory Size
32GB, 16GB, 8GB RDIMM
64GB, 32GB LRDIMM
Network Controller:
LOM
Option 1:
Intel® I350 dual-port 1 GbE per node
Dedicated 10/100 management port per node
Option 2:
Intel® X540 dual-port 10GbE BASE-T per node*
Dedicated 10/100 management port per node
Option 3:
Intel® 82599ES dual-port 10G SFP+ per node
Dedicated 10/100 management port per node
Optional NIC (more options refer to the CCL)
Please refer to the Compatible Components List for more information
Storage Controller:
Onboard
Intel® C610:
(6) SATA 6Gb/s ports
SATA RAID 0, 1, 10
Optional Controller (more options refer to the CCL)
Please refer to the Compatible Components List for more information
Onboard Storage:
Support UFM
Video:
Integrated AST2400 with 8MB DDR3 video memory
Rear I/O:
(2) USB 3.0 ports
(1) VGA port
(1) RS232 serial Port
(2) 1 GbE or 10G BASE-T RJ45 port
(1) 10/100 RJ45 management port
TPM:
Yes (With TPM 1.2/ 2.0 Option)