Pavilion 27c 27-inch Curved Display

Immersive curved display

Stimulate your senses as you bring your movies, games, and photos to life with the immersive panoramic effect of the wide angle, 1920x1080 Full HD, 27-inch diagonal curved display.

Share the panoramic view

Experience an enhanced field of view from practically any position with consistent color and image 
clarity maintained across the ultra-wide 178° horizontal and vertical viewing angles.

Manufacturer Part Number
J9G67AA#ABA
EAN/UPC
0888793475133,888793475133
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native resolution

1920 x 1080

Contrast ratio

3000:1 static; 10000000:1 dynamic

Brightness

300 cd/m²

Pixel pitch

0.311 mm

Response time

8 ms gray to gray (With overdrive)

Signal input connectors

1 VGA; 1 HDMI 1.4 (with HDCP support); 1 MHL 2.0/HDMI 1.4 (with HDCP support)

Display Tilt & Swivel Range

Tilt: -1 to +20°

Dimensions

29.32 x 6.51 x 17.85 in (With stand); 29.32 x 2.38 x 14.91 in (Without stand)

Weight

14.77 lb (With stand); 12.12 lb (Without stand)

Warranty

Limited 1 year warranty. Certain restrictions and exclusions apply.

What's in the box

AC power cord; VGA cable (selected SKUs); HDMI cable (selected SKUs); CD (includes U.G., warranty, drivers)