Large Flat Panel Swing Arm Wall Display Mount - 25" Extension, TAA Compliant

Manufacturer Part Number
PNRUB-G
EAN/UPC
0841872164311,841872164311
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Certifications: UL Listed
Color: Black, silver
Lateral Shift: 9" (229 mm)
Manual Height Adjustment: 1
Maximum Extension: 25" (635 mm), does not include interface bracket (adds 0.5 - 1.5")
Minimum Depth: 3.25" (82.6mm), does not include interface bracket (adds 0.5 - 1.5")
Mounting Pattern Compatibility (Universal Versions): Min 200 x 200mm - Max 862 x 517mm
Notes: TAA Compliant
Orientation: Landscape, Portrait
Overall Dimensions (H x W x D): 21.2" x 27.1" x 3.3" (538 x 687 x 84mm)
Post-Installation Leveling (Roll): Yes
Shipping Weight: 66.00 lbs
Solution Type: Universal, Custom
Tilt: + 5° , - 15°
Typical Screen Sizes: 42 - 71"
Wall Stud Compatibility (inches): 16
Weight Capacity: 200 lbs (90.7kg)