A lightweight mobile cart with a collapsible design, including telescoping height-adjustment and integrated cable management.
Note:
Center of Display to Floor/Table Range: 48 - 72" (1219 - 1829mm)
Color: Black, silver
Manual Height Adjustment: 24
Mounting Pattern Compatibility (Universal Versions): 200 x 200mm - 862 x 517mm
Notes: TAA Compliant
Orientation: Landscape, Portrait
Overall Dimensions (H x W x D): 81.6" x 37.1" x 32.1" (2073 x 943 x 816mm)
Post-Installation Leveling (Roll): Yes
Shipping Weight: 69.00 lbs
Solution Type: Universal
Tilt: + 15° , - 15°
Typical Screen Sizes: 42 - 71"
Weight Capacity: 200 lbs (90.7kg)