Video Conferencing Camera Shelf - 9", TAA Compliant

The PAC715 supports a video conferencing camera above or below the display. Camera shelf provides support for installing a camera above the display using both the 14 x 14" (P-series) and 200 x 200 mm (M - Series) Q-Latch systems, or below the display using the 14 x14" system.

Manufacturer Part Number
PAC715-G
EAN/UPC
0841872164366,841872164366
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black
Equipment Weight Capacity: 10 lbs (4.5kg)
Manual Height Adjustment: 6.1
Maximum Extension: 2.5" (63.5mm)
Notes: TAA Compliant
Overall Dimensions (H x W x D): 8.5" x 9.0" x 8.8" (215 x 229 x 223mm)
Shipping Weight: 8.35 lbs
TV Height Range: 41.2" with P-series products, 38.5" with M-series products
undefined: TAA Compliant