PAC526F-G Large In-Wall Storage Box, 14.25" x 14.25" x 3.9", TAA Compliant

The PAC526 simplifies flat panel installation by providing an organized, recessed space for routing excess cables and for attaching surge protectors/power conditioners.

Compatible with the PST, PRO, PLP, MSR, MTR, MWH, MWR, PWR, PNR, PDR, Thinstall, and FUSION wall mounts.

Manufacturer Part Number
PAC526F-G
EAN/UPC
0841872164359,841872164359
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Certifications: UL Listed
Notes: TAA Compliant
Overall Dimensions (H x W x D): 14.25" x 14.25" x 3.9"
Shipping Weight: 12.00 lbs
Weight Capacity: 10 lbs