Chiefs FUSION™ Flat Panel Ceiling Mounts are installer inspired and offer perfect display positioning and flexible adjustments for large flat panel screens. Great for digital signage installations.
Note:
Specifications
Adjustments: Roll, +/- 3°
Certifications: UL Listed
Color: Black, Silver
Equipment Weight Capacity: 125 lbs (56.7 kg)
Mounting Pattern Compatibility (Universal Versions): 200 x 200mm - 616 x 400mm
Notes: TAA Compliant
Orientation: Landscape
Overall Dimensions (H x W x D): 16.5" x 26.8" x 6.4" (420 x 681 x 162 mm)
Shipping Weight: 18.00 lbs
Tilt: + 5° , - 20°