Angled Ceiling Plate, TAA Compliant

Perfect for projector installations on an angled ceiling. Pair with the RPAO-G for a full projector solution.

Manufacturer Part Number
CMA395-G
EAN/UPC
0841872163925,841872163925
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Certifications: UL Listed
Color: Black
Notes: TAA Compliant
Overall Dimensions (H x W x D): 4.4" x 3.4" x 7.5" (111 x 86 x 191 mm)
Shipping Weight: 5.00 lbs
Weight Capacity: 500 lbs (226.8 kg)