L2 Gigabit Ethernet Standalone Switch

The Edge-Core ECS4110 Series is a family of Layer 2 switches featuring 28 or 52 ports; with 24/48 10/100/1000BASE-T ports, and 4 SFP uplink ports. The switches support enterprise-class Layer 2 switching features including advanced QoS, security, and intuitive management, allowing network administrators to build high-performing robust networks affordably.

Key Features and Benefits

Performance and Scalability
The ECS4110 Series includes high-performance Gigabit Ethernet L2 access switches with 56/104 Gbps switching capacity. The switches deliver wire-speed switching performance on all Gigabit ports, taking full advantage of existing high-performance PCs by significantly improving the responsiveness of applications and file transfer times.

Continuous Availability
The IEEE 802.1w Rapid Spanning Tree Protocol provides a loop-free network and redundant links to the core network with rapid convergence, ensuring a faster recovery from failed links and enhancing overall network stability and reliability.

The IEEE 802.1s Multiple Spanning Tree Protocol runs STP per VLAN base, providing Layer 2 load sharing on redundant links.

The ECS4110 Series supports IEEE 802.3ad Link Aggregation Control Protocol (LACP). It increases bandwidth by automatically aggregating several physical links together as a logical trunk and offers load balancing and fault tolerance for uplink connections.

Comprehensive QoS
The ECS4110 Series offers advance QoS for marking, classification, and scheduling to deliver best-in-class performance for data, voice, and video traffic at wire speed. Four egress queues per port enable differentiated management of up to four traffic types across the network.

Traffic is prioritized according to 802.1p, DSCI, IP precedence and TCP/UDP to provide optimal performance for real-time applications such as voice and video.

Weight Round Robin (WRR) and strict priority ensure differential prioritization of packet flows and avoid congestion of ingress and egress queues.

PoE Features
The ECS4110-52P can provide up to 30 Watts of power to attached devices, such as VoIP phones, wireless access points, surveillance cameras, etc, all over existing Cat. 5 cables. The switch can deliver up to 30 Watts on 13 ports, 15.4 Watts on 25 ports, or 7.5 Watts on 48 ports.

PoE eliminates the need for individual power sources for devices in the network, saving on costs for power cables and avoiding power outlet availability issues. If the power demand exceeds the switch’s maximum power budget, ports can be prioritized to receive power.

Manufacturer Part Number
ECS4110-28T
EAN/UPC
4712687006478
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical Configuration

  • Dimension (HxWxD) cm: 44 x 28x 4.4 cm
  • Fixed Ports: 24
  • Flash Memory: 32MB
  • Weight (kg): 2.68kg
Performance
  • Forwarding Rate: 41.7Mpps
  • MAC Address Table Size: 16K
  • Switching Capacity: 56 Gbps
L2 Features
  • Autonegotiation: Yes
  • Flow Control: Yes
  • IGMP Snooping: v1 | v2 | v3
  • Immediate Leave: Yes
  • Link Aggregation: IEEE 802.3ad with LACP (Dynamic) | Static Trunk
  • Link Aggregation - Static Trunk: 12
  • MVR: Yes
  • Q in Q: Yes
  • Spanning Tree: IEEE 802.1D (STP) | IEEE 802.1w (RSTP) | IEEE 802.1s (MSTP) | BPDU Filter | Root Guard | BPDU Guard
  • VLAN: Private VLAN | Voice VLAN
  • VLAN Group: 4K
QoS Features
  • CoS: IEEE 802.1p | DSCP
  • DiffServ (RFC2474): Yes
  • H/W Queues: 4
  • Rate Limiting: Ingress | Egress
Security Features
  • ARP Inspection: Yes
  • DHCP Snooping: Yes
  • IEEE 802.1x: Port-based | MAC-based
  • IP Source Guard: Yes
  • MAC Based Authentication: Yes
  • RADIUS (RFC2138): Authentication
  • TACACS+: Accounting | Authorization
Management Features
  • CLI: Yes
  • DHCP: Client | Snooping
  • Firmware Upgrade: TFTP (RFC783)
  • LLDP: Yes
  • Port Mirroring: Yes
  • RMON: RMON I (1,2,3 & 9 groups)
  • SNTP: Yes
  • Web Based Management: Yes