410GB PCIe Gen2 x4 Solid State Drive

Accelerates leading creative applications for visual artists to explore more ideas. ThinkStation 410GB PCIe Gen2 x4 Solid State Drive is fully compatible with ThinkStation systems (P500, P700, and P900).Tuned for sustained performance in multithreaded applications Work on 2K, 4K and 5K content interactively, in full resolution Manipulate stereoscopic content in real-time Accelerate video and image editing and compositing Speed video playback Powerful throughput to maximize GPU processing Simplify and accelerate encoding and transcoding as well as other data-intensive activities in contemporary digital production

Manufacturer Part Number
4XB0G69280
EAN/UPC
0888965614339,888965614339
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number: 4XB0G69280
Ship Group: ThinkStation 410GB PCIe Gen2 x4 Solid State Drive Warranty Poster Important note Driver download flyer
Hard Drive Capacity: 410GB
Capacity: 410
Capacity Units: GB
Interface: PCIe
Agency Approvals & Certifications: KCC,RoHS,BSMI,CE,TUV,FCC,ICES,C-Tick,VCCI
Maximum Operating Humidity: 80
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 15
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 55
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 181
Depth: 181mm
Depth Metric Units: mm
Depth (US): 7.13in
Height Metric: 120.9
Height: 120.9mm
Height Metric Units: mm
Height (US): 4.76in
Max Operating Humidity + Units: 80%
Min Operating Humidity + Units: 15%
Max Operating Temperature + Units: 55C
Min Operating Temperature + Units: 0C
Weight US: 0.33
Weight US Units: lbs
Weight Metric: 0.15
Weight Metric Units: Kg
Width Metric: 21.59
Width: 21.59mm
Width Metric Units: mm
Width (US): 0.85 in
Warranty Period: One Year
Warranty Type: 1 Year - CRU