16 Channel 960H DVR

KT&C brings you the next generation of analog recording. Now you can take full advantage of the 750+ HTVL cameras that give you such precise LIVE views. You can RECORD that image detail and deliver the same clarity improvement during PLAYBACK. This WD1/960H technology can record images at a resolution of 960 x 480 pixels (720HTVL), a 36% increase over traditional analog 528HTVL from NTSC 704x480 (4CIF) images.

This incredibly detailed recording is just the start for the OMNI960-16 DVRs: record up to 30FPS @ full 960H/WD1 resolution – REAL TIME on ALL channels. To help manage LAN/WAN bandwidth for efficient remote monitoring the OMNI960-16 implements sub-stream recording. The DVR simultaneously creates and captures both the 960H high resolution image and a second stream at a separately controllable lower resolution and rate that conserves bandwidth for remote display of single or multiple displays of live and playback camera images on a PC, smart phone or tablet via cellular or low bandwidth WAN networks. With sub-stream LIVE and PLAYBACK, it is practical to remotely display multi-camera views at low bandwidth, yet at the click of a mouse the DVR can be directed to supply a fully detailed high resolution image on demand. For extreme bandwidth conservation, the OMNI960-16 DVRs offer a unique Channel 0 remote stream which displays a user defined multi-view in the bandwidth of a single channel.

Manufacturer Part Number
OMNI960-16/2TB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video inputs: 16-ch
Video input interface: BNC (1.0 Vp-p, 75 Ω), PAL /NTSC auto detection
Audio input: 1-ch, RCA (2.0 Vp-p, 1 kΩ)
Two-way audio: Audio input pass through to remote web or CMS client; remote audio from web or CMS client pass through to audio output
Encoding resolution: WD1 (960x480) / 4CIF / 2CIF / CIF / QCIF
Video compression: H.264
Dual-stream: Supported; sub-stream @ CIF/ QCIF @ 25 fps (P) / 30 fps (N)
Stream types: Video, Video & Audio
Frame rate per camera: 25 fps (P) / 30 fps (N)
Video bit rate per camera: 32 Kbps ~ 3072 Kbps, or user defined (Max. 3072 Kbps)
Recording Modes: Continuous, Motion
Motion Detection: Configurable per camera for area(s), sensitivity and arming schedule programmable by day of week and hour of day
Schedule Period: Per day in 1 hour blocks; or 8 time periods per day, each with different record mode; plus holidays
Pre- and Post- Event Recording: Pre-record 0~30 seconds; post record 5s~10 minutes
Audio compression: G.711
Audio bit rate: 64 Kbps
HDMI/VGA output: 1080P: 1920×1080/60Hz; SXGA: 1280×1024/60Hz; 720P: 1280×720/60Hz; XGA: 1024×768/60Hz
CVBS output: 1-ch, BNC (1.0 Vp-p, 75 Ω), resolution: PAL: 704 × 576, NTSC: 704 × 480
Audio output: 1-ch, RCA (Linear, 1 kΩ)
Synchronous playback: 16-ch
Playback search modes: Time/Date; motion or log event; Manual Tags; Smart Search for motion events from recorded video
Playback Controls: Play; Pause; Forward/Reverse; speed control for single~1.8~16X; Slide bar with overview of record type and snapshot display from slider position
Digital Zoom During Playback: Supported on Local Displays and CMS
SATA: 2 SATA interfaces
Capacity: Up to 4TB capacity for each disk
NAS/SAN: up to 8 network disks (8 NAS disks, or 7 NAS disks +1 IP SAN disk)
Network interface: 1, RJ45 10M / 100M Ethernet interface
DST/NTP: Supported; choice of time zone, NTP server, DST start/end/offset
Port Mapping/uPnP: Automatic port forwarding/redirection using uPnP on routers with this capability
Serial interface: 1 RS-485 interface, half-duplex
USB interface: 2, USB 2.0
Built-in Web Server Interface : Live view, playback and configuration via IE, Chrome, Firefox, Safari (with free plug-in/extension installed)
CMS: PC and MAC Client supports multiple device viewing, playback (with digital zoom) and configuration; user rights per camera; E-map support; live view up to 64 cameras in 4:3 and 48 cameras in 16:9; up to 16 cameras in playback
Mobile Apps: iOS and Android supported ; live 1 & 4 camera views; single camera playback; snapshots from live or play; copy clips/record to smartphone; audio support; PTZ control. HD version of app, optimized for tablets, displays up to 16 live view cameras
User Rights Control: Per user-per camera for multiple functions
Event Logging: Multiple types: alarm, exception, operation, information; dozens of sub-types within each major type
Firmware Upgrade: From USB or remotely
Backup/Restore Configuration: From USB or remotely
Power supply: 12 VDC
Consumption: ≤ 20 W
Operating Temperature: -10 ºC ~+55 ºC
Operating Humidity Range: 10% ~ 90%
Chassis Type: 19-inch rack-mountable 1U chassis (Optional rack ears KA-ORM1)
Dimensions (W × D × H): 17.52” x 11.42” x 1.77” 445 × 290 × 45mm
Weight: ≤ 8.8 lb. ≤ 4 kg (without hard disk)