KT&C brings you the next generation of analog recording. Now you can take full advantage of the 750+ HTVL cameras that give you such precise LIVE views. You can RECORD that image detail and deliver the same clarity improvement during PLAYBACK. This WD1/960H technology can record images at a resolution of 960 x 480 pixels (720HTVL), a 36% increase over traditional analog 528HTVL from NTSC 704x480 (4CIF) images.
This incredibly detailed recording is just the start for the OMNI960-4 DVRs: record up to 30FPS @ full 960H/WD1 resolution – REAL TIME on ALL channels. To help manage LAN/WAN bandwidth for efficient remote monitoring the OMNI960-4 implements sub-stream re- cording. The DVR simultaneously creates and captures both the 960H high resolution image and a second stream at a separately controllable lower resolution and rate that conserves bandwidth for remote display of single or multiple displays of live and playback camera images on a PC, smart phone or tablet via cellular or low bandwidth WAN networks. With sub-stream LIVE and PLAYBACK, it is practical to remotely display multi-camera views at low bandwidth, yet at the click of a mouse the DVR can be directed to supply a fully detailed high resolution image on demand. For extreme bandwidth conservation, the OMNI960-4 offers a unique Channel 0 remote stream which displays a user defined multi-view in the bandwidth of a single channel.
Note:
Video inputs: 4-ch
Video input interface: BNC (1.0 Vp-p, 75 Ω), PAL /NTSC auto detection
Audio input: 1-ch, RCA (2.0 Vp-p, 1 kΩ)
Two-way audio: Audio input pass through to remote web or CMS client; remote audio from web or CMS client pass through to audio output
Encoding resolution: WD1 (960x480) / 4CIF / 2CIF / CIF / QCIF
Video compression: H.264
Dual-stream: Supported; sub-stream @ CIF/ QCIF @ 25 fps (P) / 30 fps (N)
Stream types: Video, Video & Audio
Frame rate per camera: 25 fps (P) / 30 fps (N)
Video bit rate per camera: 32 Kbps ~ 3072 Kbps, or user defined (Max. 3072 Kbps)
Recording Modes: Continuous, Motion
Motion Detection: Configurable per camera for area(s), sensitivity and arming schedule programmable by day of week and hour of day
Schedule Period: Per day in 1 hour blocks; or 8 time periods per day, each with different record mode; plus holidays
Pre- and Post- Event Recording: Pre-record 0~30 seconds; post record 5s~10 minutes
Audio compression: G.711
Audio bit rate: 64 Kbps
HDMI/VGA output: 1080P: 1920×1080/60Hz; SXGA: 1280×1024/60Hz; 720P: 1280×720/60Hz; XGA: 1024×768/60Hz
CVBS output: 1-ch, BNC (1.0 Vp-p, 75 Ω), resolution: PAL: 704 × 576, NTSC: 704 × 480
Audio output: 1-ch, RCA (Linear, 1 kΩ)
Synchronous playback: 4-ch
Playback search modes: Time/Date; motion or log event; Manual Tags; Smart Search for motion events from recorded video
Playback Controls: Play; Pause; Forward/Reverse; speed control for single~1.8~16X; Slide bar with overview of record type and snapshot display from slider position
Digital Zoom During Playback: Supported on Local Displays and CMS
SATA: 1 SATA interface
Capacity: Up to 4TB capacity
NAS/SAN: up to 8 network disks (8 NAS disks, or 7 NAS disks +1 IP SAN disk)
Network interface: 1, RJ45 10M / 100M Ethernet interface
DST/NTP: Supported; choice of time zone, NTP server, DST start/end/offset
Port Mapping/uPnP: Automatic port forwarding/redirection using uPnP on routers with this capability
Serial interface: 1 RS-485 interface, half-duplex
USB interface: 2, USB 2.0
Built-in Web Server Interface : Live view, playback and configuration via IE, Chrome, Firefox, Safari (with free plug-in/extension installed)
CMS: PC and MAC Client supports multiple device viewing, playback (with digital zoom) and configuration; user rights per camera; E-map support; live view up to 64 cameras in 4:3 and 48 cameras in 16:9; up to 16 cameras in playback
Mobile Apps: iOS and Android supported ; live 1 & 4 camera views; single camera playback; snapshots from live or play; copy clips/record to smartphone; audio support; PTZ control. HD version of app, optimized for tablets, displays up to 16 live view cameras
User Rights Control: Per user-per camera for multiple functions
Event Logging: Multiple types: alarm, exception, operation, information; dozens of sub-types within each major type
Firmware Upgrade: From USB or remotely
Backup/Restore Configuration: From USB or remotely
Power supply: 12 VDC
Consumption: ≤ 10 W (without hard disk)
Operating Temperature: -10 ºC ~+55 ºC
Operating Humidity Range: 10% ~ 90%
Chassis Type: Standalone 1U compact chassis
Dimensions (W × D × H): 12.4” x 9.06” x 1.77” 315 × 230 × 45 mm
Weight: ≤ 4.4 lb. ≤ 2 kg (without hard disk or DVD-R/W)