X-1 Cooler Cooling Fan

SILENT COOLING FAN BUILT FOR THE XBOX ONE

The X-1 Cooler keeps your Xbox One running at optimal temperature through hours of video streaming or your most intense multiplayer matches. The powerful cooling fan efficiently draws hot air away from your console and directs it to the rear exhaust vent, promoting better airflow even in cramped entertainment centers. The X-1 Cooler is tested to reduce console temperature by 30%, so you can focus on your K/D ratio, and not worry about your system overheating or dropping frame rates from slowing down your games. The X-1 Cooler’s sleek body and glossy bezel complement your Xbox One, making it the ultimate essential , whether you’re a gaming aficionado, or just want your Xbox One to last longer.

Manufacturer Part Number
X-1 COOLER
EAN/UPC
0761345750707,761345750707
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specs

Model: X-1 Cooler
UPC: 0-761345-75070-7
Input: USB DC 5V ; 0.3A / 1.5W
Fan Speed: 0 – 1000 rpm (±200 rpm)
Unit Dimensions: 274 mm (D) X 165 mm (W) X 35 mm (H) / 10.78” (D) X 6.50” (W) X 1.37” (H)
Weight: • Net Weight .92 lbs / 14.8 oz • Gross Weight 1.5 lbs / 24 oz