Go Drive Low Profile 7mm 240GB Opal 1.0 Encryption Ready SSD

Data is more than just numbers and files. It’s the heartbeat of businesses, financial services firms, healthcare organizations, and government offices. If sensitive data is compromised, the results can be devastating and potentially create a costly legal nightmare.


According to a study performed by the Ponemon Institute, the pre-eminent research center dedicated to privacy, data protection and information security policy, the average cost of a lost corporate laptop is around $50,000, which consists of lost intellectual property, data breaches and legal costs.


To protect yourself and maintain your data security reputation, you need to store your data on a secure encrypted drive. While data on nearly any kind of SSD is encrypted when the controller writes data from the computer to the flash memory in the SSD, the data isn’t password protected so it’s readily accessible to prying eyes.


Bullet-Proof Protection
The Go Drive Opal 1.0 Encryption Ready SSD is fully compliant with the rigorous Opal 1.0 specifications established by the Trusted Computing Group (TCG) so data will remain secure in the event of computer theft or loss. Being Opal 1.0 secure encrypted insures the Go Drive complies with government and corporate data security requirements.


Hardware-Based Encryption For Full Performance
Because Opal 1.0 utilizes the AES 128-bit hardware encryption built-into the Go Drive’s controller, there’s no speed reduction like that found on a non-secure drive utilizing a software-based encryption application.

Manufacturer Part Number
900753
EAN/UPC
0784090033161,784090033161
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Sustained Peak Data Rates: Up to 550MB/s (read) / 520MB/s (write)
4KB Random Write: Up to 85K IOPS
Controller: Seagate® SandForce® 2281 Series with 7% Over Provisioning
Capacity: 240GB (256GB total flash memory with 16GB dedicated to real-time redundancy and error correction)*
NAND Flash Memory Type: Tier 1 asynchronous MLC
Form Factor: 2.5" 7.0mm height
Interface: SATA 3.0 compliant to support SATA 6Gb/s, 3Gb/s and 1.5Gb/s applications
Format: Unformatted
Features: Native Command Queuing (NCQ), TRIM support, DuraClass technology, DuraWrite technology, RAISE technology, Advanced Read Disturb Management, thermal threshold management, Intelligent Block Management and Wear Leveling, Intelligent Data Retention optimization, 55-bit BCH ECC
Native Command Queuing (NCQ): Up to 32 commands
ECC Recovery: Up to 55 bits correctable per 512-byte sector (BCH)
Chip Based Data Encryption: 128-bit AES-compliant
TCG Opal 1.0 encryption standards: Supported
Nonrecoverable Read Errors: Less than 1 sector per 1016 bits read
Trim Support: OS Dependent
Interfaces: 1 x Serial ATA-600 - 7 pin Serial ATA
Compatible Bays: 1 x internal - 2.5"
Size: .37" (D) x 2.6" (W) x 3.9" (H)
Weight: .26lbs
Certifications: CE/FCC/RoHS
Included Accessories: 2.5mm spacer to allow drive to better fit in a 9.5mm space
Warranty: Three years


*Capacity stated is unformatted. The total formatted capacity for the drive will vary depending on the operating system and file system used.