Go Drive 1.8" SSD 120GB

Whether you’re wanting to breathe new use life into a hard drive-based notebook, replace an ultrabook’s failed drive, or expand the storage capacity of a server, the VisionTek Go Drive 1.8” SSD offers flexible and reliable high-performance storage options.

The Ultimate Hard Drive Replacement

Lighter weight, increased battery life, less heat, and an incredible boost in system responsive are among the many benefits you’ll experience after you upgrade your aged notebook with the Go Drive 1.8” SSD.
 

The Latest SATA Speeds for the micro SATA Interface
Designed for the micro SATA interface found in ultra-mobile/ultra-thin devices, the Go Drive 1.8” SSD supports the SATA 6Gb/s standard so you can get blown away by up to nearly 600MB/s data transfer rates. From booting up to running the most demanding applications, it’s like adding a supercharger to your PC or Mac®!
 

The Go Drive 1.8” SSD is perfect for:

  • Server deployment: Can fit 24 1.8” SSDs in a 1U chassis (such as the Dell PowerEdge R630) that normally holds just 10 2.5” SSDs.
  • Small form-factor requirements: Millions of ultrabooks , sub-notebooks, and netbooks utilize the 1.8” drive form factor.
  • Convertible tablets: The Go Drive 1.8” SSD is certified for proper form, fit, and function with the Dell XT Latitude and other tablet PCs.

Manufacturer Part Number
900755
EAN/UPC
0784090033185,784090033185
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Sustained Peak Data Rates: Up to 560MB/s (read) / 515MB/s (write) 
4KB Random Write: Up to 90K IOPS
Controller: Seagate® SandForce® 2281 Series with 7% Over Provisioning
Capacity: 120GB (128GB total flash memory with 8GB dedicated to real-time redundancy and error correction)*
NAND Flash Memory Type: Tier 1 asynchronous MLC
Form Factor: 1.8"
Interface: SATA 3.0 compliant to support SATA 6Gb/s, 3Gb/s and 1.5Gb/s applications
Format: Unformatted
Features: Native Command Queuing (NCQ), TRIM support, DuraClass technology, DuraWrite technology, RAISE technology, Advanced Read Disturb Management, thermal threshold management, Intelligent Block Management and Wear Leveling, Intelligent Data Retention optimization, 55-bit BCH ECC
Native Command Queuing (NCQ): Up to 32 commands
ECC Recovery: Up to 55 bits correctable per 512-byte sector (BCH)
Security: Chip Based Data Encryption: 128-bit AES-compliant
Nonrecoverable Read Errors: Less than 1 sector per 1016 bits read
Trim Support: OS Dependent
Interfaces: 1 x micro Serial ATA-600 – 7+9 pin Serial ATA
Compatible Bays: 1 x 1.8" internal with micro SATA connector
Dimensions: 3.1" D x 2.1" W x 0.2" H
Weight: 1.6 oz
Certifications: CE/FCC/RoHS
Warranty: Three years

*Capacity stated is unformatted. The total formatted capacity for the drive will vary depending on the operating system and file system used.