Embedded Analog Video Recorder

960H Embedded Recorder

The Surveillix EAV16-480 analog recorder is a powerful, cost-effective recording solution engineered for easy setup and operation. One-touch instant backup and 960H resolution provides fast archiving and high quality video. Compatible with Surveillix SCS video management software and MySurveillix for remote access and multi-site deployments for a complete surveillance solution.

Manufacturer Part Number
EAV16-480-8T
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MODEL: EAV16-480
Category: Embedded Analog
OVERVIEW
Analog video channels: 16
Looping outputs: 16
Local display

  • 1 VGA, 1 HDMI
  • 2 BNC (Spot monitor, TV Out)
Recording frame rate: 480fps at 960H and D1 resolution
Max frame rate per channel: 30fps at 960H and D1 resolution
Live view frame rate: 480
Analog compression format: H.264
STORAGE: 8TB
Storage capacity: 8TB
Number of HDDs: 2 Internal
Export formats: AVI, JPEG
Recording resolutions: 960H (960 x 480), D1 (704 x 460), HD1 (720 x 240), FRAME RATES: 2CIF (704 x 240), CIF (352 x 240)
INPUTS/OUTPUTS
Audio inputs: 1 RCA
Audio outputs: 1 RCA
USB: 2 USB 2.0
Alarm IN/OUT: 4/1
RS-485: Terminal Block
Ethernet: 1 Gigabit
REMOTE CLIENTS INCLUDED
Browser client: Internet Explorer
Smartphone apps: iPad/Android
Tablet apps: iPad/Android
VMS software: Surveillix SCS
SYSTEM
Operating system: Embedded Linux
Approvals: UL, cUL, FCC
Live screen: 16 (local display), 16 (client software)
Playback screen: 16 (local display), 16 (client software)
User interface control: Mouse and Wireless IR Remote
DIMENSIONS
Dimension: 3.5" x 16.5" x 15.75"
Weight: 9.6 lbs
GENERAL
Temperature: Operating: 41° to 104°F
Humidity: 10% ~ 80% R.H.
POWER
Power Input: 12V DC, 5A
Power Consumption: 22W
WARRANTY
Limited Warranty: 3 years with 1 year advanced replacement