Intel X520 DP 10Gb DA/SFP+ Server Adapter Full-Height Bracket

The Intel X520 DP 10Gb DA/SFP+ Server Adapter from Dellâ„¢ is a high performance adapter designed for the high-speed PCI Express Bus Architecture. It offers increased bandwidth, reliability and enhanced functionality. The dedicated input/output (I/O) bandwidth of PCIe ensures priority performance on the port - without bus sharing - for Gigabit Ethernet connectivity. This product has been tested and validated on Dell systems and is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
540-BBDR
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

  • Device Type: Network adapter
  • Form Factor: Plug-in card - low profile
  • Interface (Bus) Type: PCI Express
  • Data Link Protocol: 10 GigE
  • Data Transfer Rate: 10 Gbps
General
  • Device Type: Network adapter
  • Form Factor: Plug-in card - low profile
  • Interface (Bus) Type: PCI Express
Networking
  • Connectivity Technology: Wired
  • Data Link Protocol: 10 GigE
  • Data Transfer Rate: 10 Gbps
Expansion / Connectivity
  • Expansion Slots: 2 (total) / 2 (free) x SFP+