Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Quick Specs
- Product Description: Intel Ethernet i350 QP 1Gb Server Adapter
- Device Type: Network adapter
- Form Factor: Plug-in card - low profile
- Interface (Bus) Type: PCI Express
- Interface (Bus) Type: PCI Express 2.0 x4
- Ports: Gigabit Ethernet x 4
- Data Link Protocol: GigE
- PCI Specification Revision: PCIe 2.0
- Data Transfer Rate: 1 Gbps
- Processor: 1 x I350 - Intel
- Cabling Type: Ethernet 10Base-T, Ethernet 100Base-TX, Ethernet 1000Base-T
- Data Link Protocol: 10Mb LAN, 100Mb LAN, Gigabit LAN
General - Device Type: Network adapter
- Form Factor: Plug-in card - low profile
- Interface (Bus) Type: PCI Express
- Interface (Bus) Type: PCI Express 2.0 x4
- PCI Specification Revision: PCIe 2.0
Networking - Ports: Gigabit Ethernet x 4
- Connectivity Technology: Wired
- Data Link Protocol: GigE
- Data Transfer Rate: 1 Gbps
- Cabling Type: Ethernet 10Base-T, Ethernet 100Base-TX, Ethernet 1000Base-T
- Data Link Protocol: 10Mb LAN, 100Mb LAN, Gigabit LAN
Processor / Memory - Processor: 1 x I350 - Intel
Expansion / Connectivity - Interfaces: 4 x 1000Base-T - RJ-45
- Compatible Slots: 1 x PCI Express 2.0 x4 - low-profile
Miscellaneous - Included Accessories: Low-profile bracket, full-height bracket
Environmental Parameters - Min Operating Temperature: 0 °C
- Max Operating Temperature: 55 °C