24 Ultra HD 4K Monitor – P2415Q

Your vision deserves pixel-perfect clarity.

Expect beautiful 4K clarity on a 60.47 cm (23.8") Ultra HD monitor with four times the resolution of Full HD, wide colour coverage and reliable performance.
  • Ultra HD 3840 x 2160 resolution: Over 8 million pixels with four times the resolution of Full HD, plus wide colour coverage at 99% sRGB (deltaE <3).
  • Seamless connection to other peripherals: Connect to laptops, tablets and other devices without compromising on picture quality.
  • Reliable performance: Premium Panel Guarantee and minimal downtime with 3 years Advanced Exchange Service.

Manufacturer Part Number
210-ADZC
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dell 24 Ultra HD 4K Monitor – P2415Q
Display
Colour:
Black
Diagonally Viewable Size:
60.47 cm (23.80")
Aspect Ratio:
Widescreen (16:9)
Panel Type, Surface:
In-plane switching (IPS)
Optimal resolution:
3840 x 2160 at 60 Hz
Preset Display Area (H x V):
527.04 mm (20.75") x 296.46 mm (11.67")
Contrast Ratio:
1000 to 1 (typical)
2 million to 1 (DCR)
Brightness:
300 cd/m2 (typical)
Response Time:
Grey-to-Grey. 8 ms (typical), 6 ms (fast)
Viewing Angle:
178° vertical / 178° horizontal
Adjustability:
Tilt, Pivot, Height Adjustable, Swivel
Colour Support:
1.07 billion colours
Pixel Pitch:
0.13725 mm (W) x 0.13725 mm (H)
Backlight Technology:
LED edgelight system
Display Type:
Widescreen Panel Display
Display Screen Coating:
Anti-glare treatment of the front polarizer (3H)
Audio Output:
No

Connectivity
DisplayPort in
Mini DisplayPort
DisplayPort out
HDMI (MHL)
Speaker-line out
4 x USB 3.0 downstream
1 x USB upstream
Features
Security:
Security lock slot

Flat Panel Mount Interface:
VESA (100 mm)
Size and Weight
Dimensions (With Stand):
Height (compressed / extended):
369.53mm (14.55") / 499.53mm (19.67")
Width: 566.64mm (22.31")
Depth: 205mm (8.07")

Dimensions (Without Stand):
Height: 336.06mm (13.23")
Width: 566.64mm (22.31")
Depth: 46.93mm (1.85")

Weight (panel only - for VESA mount):
3.34 kg (7.36 lb)
Weight (with packaging):
8.68 kg (19.14 lb)
 
Environmental and Regulatory
Electrical
Voltage Required:
100-240 VAC / 50 or 60 Hz ± 3 Hz / 1.8 A (maximum)
Power Consumption (Operational):
90 W (maximum) / 45 W (typical)
Power Consumption Stand by / Sleep:
Less than 0.5 W

Environmental
Temperature Range Operating:
0°C to 35°C (32°F to 95°F)
Temperature Range Non-operating:
Storage : –20°C to 60°C (–4°F to 140°F)
Shipping: –20°C to 60°C (–4°F to 140°F)
Humidity Range Operating:
10% to 80% (non-condensing)
Humidity Range Non-operating:
Storage : 5% to 90% (non-condensing)
Shipping : 5% to 90% (non-condensing)
Altitude Operating:
5,000m (16,400ft) max
Altitude Non-operating:
12,192m (40,000ft) max

Compliance and Standards
ENERGY STAR
TCO
EPEAT GOLD
RoHS

What's in the box

Monitor and stand
Power Cables (varies with countries)
DP-mDP cable
USB Upstream cable
Cable Cover
Drivers and Documentation Media
Quick Setup Guide
Safety and Regulatory Information
Factory Calibration Report

Warranty 
3-Year Advanced Exchange Service, Premium Panel Guarantee