27 Ultra HD 4K Monitor – P2715Q

Your vision in extraordinary detail.

Expect beautiful 4K clarity on the 68.47 cm (27") DellTM  Ultra HD monitor with four times the resolution of Full HD, wide colour coverage and reliable performance.

Manufacturer Part Number
210-ADVJ
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Colour: Black
Diagonally Viewable Size: 68.47 cm (27")
Aspect Ratio: Widescreen (16:9)
Panel Type, Surface: In-plane switching (IPS)
Optimal resolution: 3840 x 2160 at 60 Hz
Preset Display Area (H x V): 596.74 mm (23.49") x 335.66 mm (13.21")
Contrast Ratio: 1000 to 1 (typical) 2 million to 1 (DCR)
Brightness: 350 cd/m2 (typical) 
Response Time: Grey-to-Grey. 9 ms (typical). 6ms (fast)
Viewing Angle: 178° vertical / 178° horizontal
Adjustability: Tilt, Pivot, Height Adjustable, Swivel
Colour Support: 1.07 billion colours
Pixel Pitch: 0.1554 mm (W) x 0.1554 mm (H)
Backlight Technology: LED edgelight system
Display Type: Widescreen Panel Display
Display Screen Coating: Anti-glare treatment of the front polarizer (3H)
Audio Output: No

Connectivity

DisplayPort in
Mini DisplayPort
DisplayPort out
HDMI (MHL)
Speaker-line out
4 x USB 3.0 downstream
1 x USB upstream

Features

Security: Security lock slot
Flat Panel Mount Interface: VESA (100 mm)

Size and Weight

Dimensions (With Stand):
Height (compressed / extended): 423.86mm (16.69") / 538.86mm (21.22")
Width: 640.74mm (25.23")
Depth: 203.86mm (8.03")
Dimensions (Without Stand):
Height: 379.66mm (14.95")
Width: 640.74mm (25.23")
Depth: 51.50mm (2.03")
Weight (panel only - for VESA mount): 5.03 kg (11.10 lb)
Weight (with packaging): 10.66 kg (23.50 lb)

Environmental and Regulatory:

Electrical
Voltage Required: 100-240 VAC / 50 or 60 Hz ± 3 Hz / 1.8 A (maximum)
Power Consumption (Operational): 95 W (maximum) / 50 W (typical)
Power Consumption Standby / Sleep: Less than 0.5 W

Environmental

Temperature Range Operating: 0°C to 35°C (32°F to 95°F)
Temperature Range Non-operating: Storage : –20°C to 60°C (–4°F to 140°F) Shipping: –20°C to 60°C (–4°F to 140°F)
Humidity Range Operating: 10% to 80% (non-condensing)
Humidity Range Non-operating: Storage : 5% to 90% (non-condensing) Shipping : 5% to 90% (non-condensing)
Altitude Operating: 5,000m (16,400ft) max
Altitude Non-operating: 12,192m (40,000ft) max

Compliance and Standards


ENERGY STAR
TCO
EPEAT GOLD
RoHS
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment

What's in the box

Monitor and stand
Power Cables (varies with countries)
DP-mDP cable
USB Upstream cable
Cable Cover
Drivers and Documentation Media
Quick Setup Guide
Safety and Regulatory Information
Factory Calibration Report

Warranty 

3-Year Advanced Exchange Service, Premium Panel Guarantee