UltraSharp 34 Curved Monitor – U3415W

Performance ahead of the curve.

Discover one of the world’s first 34 inch 21:9 curved monitors with a panoramic view, cinematic WQHD resolution and superb sound.
  • An immersive panoramic experience: The Dell™ UltraSharp 34 inch Curved Monitor engages you in a new wrap-around viewing experience with a 21:9 ultra-wide curved screen that offers more display area and enhanced viewing comfort.
  • Unrivaled usability: Navigate across multiple applications and video inputs with Picture by Picture and Picture in Picture features.
  • Above and beyond reliable: Get the most from you monitor with our Premium Panel Guarantee, 3-year Limited Hardware Warranty and 3-year Advanced Exchange Service and the Firmware Update Utility Software.

Manufacturer Part Number
210-ADYO
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Diagonally Viewable Size:
86.5 cm
34" (34-inch wide viewable image size)
Aspect Ratio:
Widescreen (21:9)
Panel Type, Surface:
In-plane switching, anti glare with hard coat 3H
Optimal resolution:
3440 x 1440 at 60Hz
Contrast Ratio:
1000 to 1 (typical)
Dynamic Contrast Ratio : 2 Million:1 (Max)
Brightness:
300 cd/m2 (typical)
Response Time:
8 ms (gray to gray) Normal Mode
5 ms ( gray to gray) FAST Mode
Viewing Angle:
178° vertical / 172° horizontal
Adjustability:
Height-adjustable stand (115mm), tilt, swivel and built in cable-management
Color Support:
Color Gamut4 (typical): 91% (CIE1976), sRGB 99% ( average Delta E of<3)
1.074 Billion colors
Pixel Pitch:
0.2325 mm
Backlight Technology:
LED
Display Type:
Widescreen Flat Panel Display
Display Screen Coating:
Antiglare with hard-coating 3H
Audio Output:
NA

Connectivity
1 HDMI(vr2.0) connector
1 MHL connector
1 Mini DisplayPort
1 DisplayPort (version 1.2)
1 DisplayPort out (MST)
1 Audio Line out5
4 USB 3.0 ports - Downstream (4 at the back)
2 USB 3.0 port - Upstream
Built-in Devices
USB3.0 Hi-Speed Hub (with 2 USB upstream port and 4 USB downstream ports)
Speakers (9W x 2= 18W)
Features
Security:
Security lock slot (cable lock sold separately)
Anti-theft stand lock slot (to panel)

Flat Panel Mount Interface:
VESA (100 mm)
Size and Weight
Dimensions (With Stand):
Height (compressed ~ extended):
408.7 mm (16.09") / 523.7 mm (20.62")
Width: 824.7 mm (32.47")
Depth: 216.0 mm (8.50")

Dimensions (Without Stand):
Height: 372 mm (14.65")
Width: 824.7 mm (32.47")
Depth: 73.3 mm (3.00")

Weight (panel only - for VESA mount):
8.44 kg (18.60 lb)
Weight (with packaging):
17.5 kg (38.56 lb)

Active Display Area (H x V):
798.20 mm (31.43")x 334.80 mm (13.18")
 
Environmental and Regulatory
Electrical
Voltage Required:
100 to 240 VAC / 50 or 60 Hz ± 3Hz / 1.5 A (typical)
Power Consumption (Operational):
55W (typical) / 130W (maximum)6
Power Consumption Standby / Sleep:
Less than 0.5W

Environmental
Temperature Range Operating:
0° to 40°C (32° to 104°F)
Temperature Range Non-operating:
Storage : -20° to 60° (-4° to 140° F)
Shipping: -20° to 60° (-4° to 140° F)
Humidity Range Operating:
10% to 80% (non-condensing)
Humidity Range Non-operating:
Storage : 5% to 90% (non-condensing)
Shipping : 5% to 90% (non-condensing)
Altitude Operating:
5,000 m (16,404 ft) max
Altitude Non-operating:
12,192 m (40,000 ft) max

Compliance and Standards
ENERGY STAR 6
EPEAT GOLD
TCO Certified Displays
RoHS Compliant

What's in the box
Monitor with stand
Cable cover
Power cable
DP cable (Mini-DP to DP)
HDMI cable
USB 3.0 upstream cable (enables the USB port on the monitor)
Drivers and documentation media
Factory Calibration report
Quick setup guide
Safety Information
Specifications - Service / Support Details
3-Year Advanced Exchange7 Service and Premium Panel Guarantee