Hardware compatibility
HP ProBook 430, 640, 645,650, 655; HP ProBook 6460b, 6470b, 6560b, and 6570b Notebook PCs; HP EliteBook 2170p, 2560p, 2570p, 2760p, 8460p, 8470p, 8560p, and 8570p Notebook PCs; HP EliteBook 725, 745, 755, 820, 840, 850 Notebook PCs; HP EliteBook Revolve 810; HP EliteBook 8460w, 8470w, 8560w, 8570w, 8760w, and 8770w Mobile Workstations; HP ZBook 14, 15, 17 Mobile Workstations
Significantly improve boot-up, shut down, and application loading times and overall application responsiveness1 with the HP 256 GB M.2 Solid State Drive.
Features
Get fast transfer speeds and high cell endurance with Multi Level Cell (MLC) NAND flash memory.
Enjoy maximum storage size in a minimal footprint with an efficient M.2 form factor.
Note:
Compatible operating systems: Windows 7 Home Basic 32, Windows 7 Home Premium 32 and 64, Windows 7 Professional 32 and 64, Windows XP Professional 32, Windows XP Professional x64 or Windows XP Home. No driver is required for this device, although the HP-tested driver is recommended. Native support is provided by the operating system.
Dimensions (W x D x H): 2.74 x 0.276 x 3 in
Weight: 0.16 lb
What's included
What's in the box
HP 256 GB SED Solid State Drive
Documentation