Featuring our INVICTUS™ custom silicon for 2+ million packets-per-second processing, the airFiber®24HD is ideal for outdoor, PtP bridging and backhaul applications requiring maximum performance.
Revolutionary Performance
Featuring the world’s best unlicensed-band spectral efficiency at 15.9 bps/Hz, the airFiber®24 HD supports the dense modulation rates, up to 256QAM, that are required for high data rates, up to 2 Gbps.
Proven Links: 20+ km
The airFiber®24 HD features the most powerful automatic compensation for path loss degradation due to rain fade, so it provides the best range – up to 20+ km – among 24 GHz products and allows for constellation threshold extension.
Low-Latency Carrier Backhaul
The airFiber®24 HD supports FDD (Frequency Division Duplexing) in full-duplex mode for 0.2 millisecond latency, resulting in increased efficiency for carrier-class network backhauls.
24 GHz Unlicensed Band
The airFiber®24 HD operates in worldwide, license-free, 24 GHz frequencies. Users can deploy airFiber®24HD almost anywhere they choose (subject to local country regulations).
Note:
Frequency: 24 GHz
Throughput: 2 Gbps
Range: 20+ km