PDU3VS6L2130 30-Outlets PDU

Tripp Lite's PDU3VS6L2130 is a 3 phase Switched PDU / Power Distribution Unit that provides advanced network control and monitoring with the ability to turn on/off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption for each output phase. PowerAlert interface supports remote control and custom notification of user-specified conditions via email, secure web, SNMP, Telnet or SSH interface. Individually switched outlets can be controlled in real-time to remotely reboot unresponsive network hardware, or be custom programmed for user-defined power-up and power-down sequences to ensure proper startup of interdependent IT systems and prevent inrush-related overloads as network equipment is first energized. Unused PDU outlets can be electronically locked off to prevent the connection of unauthorized hardware. Built-in local digital display and remote web/network interface reports detailed voltage, amperage and kilowatt output values per outlet, per breaker bank and per phase with additional reporting options for power unbalance percentage, IP address and sensor based temperature and humidity data (requires ENVIROSENSE sensor).

Manufacturer Part Number
PDU3VS6L2130
EAN/UPC
0037332179203,037332179203
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OVERVIEW

PDU Type: Switched


OUTPUT

Output Capacity Details: 10kW (240V), 9.6kW (230V), 9.1kW (220V), 8.6kW (208V), 8.3kW (200V) total capacity; 13.9A max per breakered outlet bank; 12A max per C13 outlet
Frequency Compatibility: 50 / 60 Hz
Output Receptacles: (24) C13; (6) C19
Output Nominal Voltage: 200; 208; 240
Overload Protection: 3 20A circuit breakers, one per output load bank
Customized Load Management Receptacles: Each outlet is individually controllable via remote interface


INPUT

PDU Input Voltage: 200; 208; 240
Recommended Electrical Service: 30A 208/240V with L21-30R outlet
Maximum Input Amps: 24
PDU Plug Type: NEMA L21-30P
Input Cord Length (ft.): 6
Input Phase: 3-Phase


USER INTERFACE, ALERTS & CONTROLS

Reported Load Segments
Reports input current per phase (L1, L2, L3) and output current for each breakered load bank (13.9A balanced max per output load banks B1-B3); Outlets are color-coded and labelled for phase and load bank identification; L1-L2 feeds black outlets (B1); L2-L3 feeds dark-gray outlets (B2); L3-L1 feeds light-gray outlets (B3)

Front Panel LCD Display
Large digital display reports Amperage, Kilowatts, Voltage, Unbalance percentage, Temperature* and Humidity* information (*requires ENIVIROSENSE option); Small digital display provides detail on the measurement the large display is reporting: Input-phase (L#), Load bank (B#), Sensor (S#), Load unbalance (UB), Output power (OP)

Front Panel LEDs
Set of 6 LEDs identify the value displayed on the large digital display: Amperage (A), Kilowatts (kW), Voltage (V), Unbalance percentage (%UB), Temperature (T), Humidity (%RH); One additional LED for each output receptacle offers power availability information: GREEN (Power ON, load bank capacity <80%), YELLOW (Power ON, load bank capacity >80%), RED (Power OFF/undervoltage), RED FLASHING (Power OFF/breaker trip)

Switches
Set of UP/DOWN arrow buttons scroll through available Input, Bank, Power, Load balance and Sensor options; Additional MODE button advances the LEDs to view the next measurement


PHYSICAL

Shipping Dimensions (hwd / in.): 75.8 x 6.9 x 9.7
Shipping Weight (lbs.): 23.9
Unit Dimensions (hwd / in.): 70 x 2.17 x 2.49
Unit Weight (lbs.): 16.8
Material of Construction: Steel
Form Factors Supported: Vertical rackmount installation supported with included mounting brackets; supports toolless mounting in button-mount compatible racks
PDU Form Factor: Vertical (0U)


ENVIRONMENTAL

Operating Temperature Range: 32 to 122F (0 to 50C)
Storage Temperature Range: 5 to 140F (-15 to 60C)
Relative Humidity: 5 to 95% non-condensing
Operating Elevation (ft.): 0 to 10,000


COMMUNICATIONS

SNMP Compatibility: Yes, pre-installed SNMPWEBCARD provides remote monitoring via web, telnet, SSH and SNMP management systems


CERTIFICATIONS

Certifications: Tested to UL/CAN 60950-1 (USA, Canada), Class A (Emissions), NOM (Mexico), RoHS compliant, TAA Compliant


WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty