Monitored PDU3VN6L2120 45-Outlets PDU

Tripp Lite 3 phase Monitored PDU / Power Distribution Unit offers real-time remote monitoring of voltage and load levels via built-in network connection. PowerAlert interface supports custom notification of user-specified remote conditions via email, secure web, SNMP, Telnet or SSH interface. PDU output current consumption in amps is displayed per-phase via front panel lighted digital display and can be monitored remotely to warn of potential overloads before critical IT mains breakers trip.

Manufacturer Part Number
PDU3VN6L2120
EAN/UPC
0037332180988,037332180988
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OVERVIEW

PDU Type: Monitored


OUTPUT

Output Capacity Details: 5.7kW (208/120V) total capacity; 9.2A (208V) max per output phase (L1-L2, L2-L3, L3-L1) / 16A (120V) max per output phase (L1, L2, L3)
Frequency Compatibility: 50 / 60 Hz
Output Receptacles: (3) 5-15/20R; (36) C13; (6) C19
Output Receptacle Details: 5-15/20R outlets provide 120V output; C13 and C19 outlets provide 208V output
Output Nominal Voltage: 120; 208
Overload Protection: n/a


INPUT

PDU Input Voltage: 208
Recommended Electrical Service: 20A 208V with NEMA L21-20R outlet
Maximum Input Amps: 16
PDU Plug Type: NEMA L21-20P
Input Cord Length (ft.): 6
Input Phase: 3-Phase


USER INTERFACE, ALERTS & CONTROLS

Reported Load Segments
Supports monitoring of input current per phase (L1, L2, L3) and output current for each output load bank (B1-B6); Outlets are color-coded and labelled for phase and load bank identification; L1-L2 feeds black C13/C19 outlets (B1); L2-L3 feeds dark-gray C13/C19 outlets (B2); L3-L1 feeds light-gray C13/C19 outlets (B3); L1-N feeds black 5-20R outlet (B4); L2-N feeds dark-gray 5-20R outlet (B5); L3-N feeds light-gray 5-20R outlet (B6)

Front Panel LCD Display
Large digital display reports Amperage, Kilowatts, Voltage, Unbalance percentage, Temperature* and Humidity* information (*requires ENIVIROSENSE option); Small digital display provides detail on the measurement the large display is reporting: Input-phase (L#), Load bank (B#), Sensor (S#), Load unbalance (UB), Output power (OP)

Front Panel LEDs
Set of 6 LEDs identify the value displayed on the large digital display: Amperage (A), Kilowatts (kW), Voltage (V), Unbalance percentage (%UB), Temperature (T), Humidity (%RH); 3 additional multi-color LEDs offer power availability information for each pair of output load banks (Bank 1&4 / Bank 2&5 / Bank 3&6): GREEN (<80% load), YELLOW (>80% load), RED (Power OFF), RED FLASHING (Power OFF/breaker trip)

Switches 
Set of UP/DOWN arrow buttons scroll through available Input, Bank, Power, Load balance and Sensor options; Additional MODE button advances the LEDs to view the next measurement


PHYSICAL

Shipping Dimensions (hwd / in.): 75.9 x 9.7 x 7.1
Shipping Weight (lbs.): 17.8
Unit Dimensions (hwd / in.): 70 x 2.17 x 2.49
Unit Weight (lbs.): 13.5
Material of Construction: Metal
Form Factors Supported: Vertical rackmount installation supported with included mounting brackets; supports toolless mounting in button-mount compatible racks
PDU Form Factor: Vertical (0U)


ENVIRONMENTAL

Operating Temperature Range: 32 to 122F (0 to 50C)
Storage Temperature Range: 5 to 140F (-15 to 60C)
Relative Humidity: 5 to 95% non-condensing
Operating Elevation (ft.): 0-10,000


COMMUNICATIONS

SNMP Compatibility: Yes, pre-installed SNMPWEBCARD provides remote monitoring via web, telnet, SSH and SNMP management systems


CERTIFICATIONS

Certifications: Tested to UL 60950-1 (USA, Canada), Class A (Emissions), NOM (Mexico), RoHS compliant, TAA Compliant


WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty