DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 15-ft

Tripp Lite's 15-ft. DVI-I Dual Link Digital/Analog monitor cable delivers the high performance, high bandwidth needed for today's digital video displays. In addition, DVI-I transmits both digital and analog video signals, allowing this cable to be converted for use with a VGA monitor using a Tripp Lite P126-000 adapter. Gold plated contacts ensure excellent conductivity, while double shielding (foil and braid) provides maximum EMI/RFI protection. Supports DVI Dual Link video resolutions up to 2560 x 1600, and high speed data transmission rates up to 9.9Gbps. Both DVI-I connectors are molded and have integral strain relief for long life reliability. PC and Mac compatible. Meets DVI DDWG standards

Manufacturer Part Number
P560-015-DLI
EAN/UPC
0037332185976,037332185976
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT
Cable Length (ft.): 15
Cable Length (m): 4.57

PHYSICAL
Color: Black

CONNECTIONS
Connector A: DVI-I DUAL LINK (MALE)
Connector B: DVI-I DUAL LINK (MALE)

WARRANTY
Product Warranty Period (Worldwide): Lifetime limited warranty