DisplayPort to HDMI Active Converter, 1920x1200/1080P (M/F) 6-in.

Tripp Lite's P136-06N-ACT, Active Displayport Male to HDMI Female adapter, allows you to connect a computer with a Displayport output to a HDMI monitor. Supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p, as well as Ultra High Definition 4Kx2K up to 3840x2160. Unlike a passive adapter ( Tripp Lite P136-000 ), Active adapters convert both single mode and dual mode DisplayPort output, which is ideal for graphics cards that do not output dual mode/multi-mode (DP++) signals. Fully molded ends ensure long life enjoyment

Manufacturer Part Number
P136-06N-ACT
EAN/UPC
0037332186324,037332186324
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (in.): 6


PHYSICAL

Color: Black


CONNECTIONS

Connector A: DISPLAYPORT (MALE)
Connector B: HDMI (FEMALE)
Number of Connectors: 2


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty