B130-101A-WP-2 Video Console/Extender

The B130-101A-WP-2 VGA with Audio over Cat5/Cat6 Extender Kit includes transmitter and receiver wallplate units that work in tandem to extend a VGA signal to to a projector, monitor or television. The kit is ideal for digital signs in schools, churches or retail applications where the video source is located farther than conventional cables allow. Attractive wallplate units eliminate cable clutter.

Because compatibility issues can occur when EDID information is not properly communicated between the source and the display, the B130-101A-WP-2 includes an EDID copy feature. This enables the transmitter to store the display’s EDID information and send it to the video source, ensuring top-shelf compatibility.

The B130-101A-WP-2 can extend a 1024 x 768 (60 Hz) signal up to 1,000 feet and a 1920 x 1440 (60 Hz) signal up to 500 feet when using 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N022-01K-GY (Cat5) and N222-01K-GY (Cat6), to connect the two units. For optimal image quality between 500 and 1,000 feet, use zero-skew cable, such as Tripp Lite’s P524-01K. The RJ45-type wallplate jacks accept standard Cat5e/6 patch cables, so no 110 punchdown connection is required.

You Can Also Connect Up To Three B132-110 Or B132-110A Remote Repeaters In A Chain (Using Cat5E/6 Cable) For A Total Of Five Vga Displays (One Local And Four Remote) And Full 1024 X 768 (60 Hz) Signal Extension Of 2,000 Feet.

Manufacturer Part Number
B130-101A-WP-2
EAN/UPC
0037332186270,037332186270
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

AC Adapter: Input: 100-240V, 50/60Hz, 0.5A; Output: 5V, 2A, 5 ft.
Accessories Type: Extender


PHYSICAL

Shipping Weight (lbs.): 1.65


CONNECTIONS

Connector A: (2) HD15 (FEMALE)
Connector B: (2) 3.5MM (FEMALE)
Connector C: (2) RJ45 (FEMALE)
Ports: 2


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty